This Japanese Industrial Standard specifies requirements for the significant surface of hot-dip zinc-aluminium alloy galvanized coating (hereafter referred to as coatings) applied on steel products or fabricated steel products (hereafter referred to as substrates) for the purpose of...
This Defence Standard specifies the material and performance requirements for a weldable aluminium alloy armour plate, 6 mm and above, of nominal 4% Zinc 2% Magnesium Aluminium alloy in the solution treated and aged condition for the protection of crew and mechanism of...
This Japanese Industrial Standard specifies the method for testing the molten aluminium alloy cleanliness mainly used for manufacturing aluminium alloy die castings.
This Def Stan specifies the material and performance requirements for weldable aluminium-magnesium armour in the form of rolled homogeneous plate, of nominal thickness 6 to 100 mm, for the protection of crew and mechanisms of armoured fighting vehicles against attack. It includes a...
Scope and application This programme is applicable for the approval of material manufacturers of: Aluminium alloy castings as referred in the Society's rules and standards. For a description of general requirements, conditions and procedures related to the approval, please refer to...
This document specifies the dimensions and tolerances of plates in aluminium alloy 2024 with close-tolerance flatness, thickness 6 mm < a ≤ 55 mm, for aerospace applications.
This document specifies the requirements relating to: Aluminium alloy 5086 H111 Extruded bars 10 mm ≤ D ≤ 300 mm for aerospace applications.
This Defence Standard defines the material and performance requirements for a weldable aluminium alloy armour in the form of extrusions and forgings, 6 mm and above, of nominal 4% Zinc 2% Magnesium Aluminium alloy in the solution treated and aged condition for the...
This European Standard specifies the requirements relating to: Aluminium alloy AL-P7175 Forging stock for aerospace applications.
This document specifies a visual method for assessing the porosity of the machined surface of aluminium alloy castings. The method does not apply to assessing porosity shown on radiograms.
This document describes the criteria and the procedure for analysing aluminium and aluminium alloys with spark optical emission spectrometry (S-OES). The scope of this document covers the following: - sample preparation; - operational guidelines for an optical emission...
This International Standard specifies the characteristics and quality assurance requirements for solid rivets made in aluminium or aluminium alloy for aerospace construction. It is applicable whenever it is referenced in a definition document.
This document specifies the chemical composition limits for aluminium casting alloys and mechanical properties of separately cast test pieces for these alloys. Annex C is included as a guide to the selection of alloys for a specific use or process. This document is...
This European Standard specifies the technical delivery conditions relating to armour plates in weldable aluminium alloy with a nominal thickness between 10 mm and 70 mm. For thickness below 10 mm, other specifications may be applied
This Standard specifies extruded aluminium and aluminium alloy rods/bars (hereafter referred to as "extruded bars"), cold-drawn aluminium and aluminium alloy rods/bars (hereafter referred to as "cold-drawn bars") and cold-drawn aluminium and...
The evolution of mechanical properties and its characterization is important to the weld quality whose further analysis requires mechanical property and microstructure correlation. Present book addresses the basic understanding of the Friction Stir Welding (FSW) process that includes effect of...
This European Standard specifies the technical delivery conditions relating to armour plates in weldable aluminium alloy with a nominal thickness between 10 mm and 70 mm. For thickness below 10 mm, other specifications may be applied.
This document defines the requirements for micro-arc oxidation of aluminium and aluminium alloys for corrosion protection, wear, erosion, dielectric, thermal properties. The purpose of this document is to give design, quality and manufacturing requirements. It does not give...
This Standard specifies the extruded aluminium and aluminium alloy profiles (hereafter referred to as "profiles"). This standard applies to all cross-sections not specified in JIS H 4000, JIS H 4040 and JIS H 4080. NOTE: The International Standards corresponding to this...
This document specifies the acid pickling of aluminium and aluminium alloys free from hexavalent chromium.