WORKSHOP SUMMARY The ASME Presidential Task Force on Response to Japan Nuclear Power Plant Events hosted a workshop on December 4‐5, 2012 at the Willard Intercontinental Hotel in Washington, DC. The purpose of this workshop was to engage the global nuclear community in a dialog about the...
This standard specifies the tolerances on dimensions and form of aluminium and aluminium alloy forgings for general engineering applications of usual design concepts which are formed hot.
This part of EN 586 specifies the technical conditions for inspection and delivery of aluminium and aluminium alloy forgings for general engineering applications.
The standard specifies the particular requirements for forging stock intended for the manufacture of forgings in aluminium alloys and shall be used in conjunction with DS/EN 2082-1.
This European Standard specifies the requirements relating to: Aluminium alloy AL-P7175 Forging stock for aerospace applications.
This standard specifies the requirements relating to: Aluminium alloy AL-R39002 Forging stock for aerospace application.
This standard specifies the requirements relating to: Aluminium alloy AL-P8090- Forging stock for aerospace application.
This standard specifies the requirements relating to: Aluminium alloy AL-P7010 Forging stock for aerospace applications.
This standard specifies the requirements relating to: Aluminium alloy AL-P2618A Forging stock for aerospace applications.
This part of EN 603 specifies the tolerances on dimensions and form of wrought aluminium and aluminium alloy forging stock. It applies to extruded and rolled products.
This part of this standard specifies the technical conditions for inspection and delivery of cast aluminium and aluminium alloy forging stock for general engineering applications.
This part of this standard specifies the tolerances on dimensions and form of cast aluminium and aluminium alloy forging stock for general engineering applications.
This part of EN 603 specifies the technical conditions for inspection and delivery of aluminium and aluminium alloy forging stock. It applies to extruded and rolled products.
This part of EN 586 specifies the mechanical properties and additional properties of forgings in aluminium and aluminium alloys for general engineering applications. The chemical composition and temper designations for these alloys are specified in EN 573-3 and EN 515...
This part of EN 603 specifies the mechanical properties of wrought forging aluminium and aluminium for general engineering applications. The chemical composition and temper designations for these alloys are specified in EN 573-3 and EN 515 respectively.
The standard specifies the particular requirements for aluminium alloy pre-production and production forgings produced from forging stock complying with DS/EN 2082-2. It shall be used in conjunction with DS/EN 2082-1.
This Defence Standard defines the requirements for the manufacture, testing and supply of nickel aluminium bronze forgings, forging stock, rods and sections. This standard is a category 1 maritime Defence Standard as described in the introduction. Defence Standard (Def Stan)...