This Defence Standard defines the material and performance requirements for a weldable aluminium alloy armour in the form of extrusions and forgings, 6 mm and above, of nominal 4% Zinc 2% Magnesium Aluminium alloy in the solution treated and aged condition for the protection of...
This European Standard specifies the procedure for the macrographic examination of the cut surface from aluminium and aluminium alloy wrought products, forging stock and forgings. It does not consider health and safety requirements. It is the responsibility of the user...
This European Standard specifies the procedure for the macrographic examination of the cut surface from aluminium and aluminium alloy wrought products, forging stock and forgings It does not consider health and safety requirements. It is the responsibility of the user to...
To be read in conjunction with BS EN 2082-1
Requirements for stock intended for manufacture.
Requirements for manufacture inspection and testing.
The standard specifies the requirements relating to hand forgings in aluminium alloy AL-P7009-, for use in the T7452 condition, 40 mm > a > 150 mm, for aerospace applications.
The standard specifies the requirements relating to die forgings in aluminium alloy AL-P7009-, for use in the T74 condition, 3 mm > a > 150 mm, for aerospace applications.
The standard specifies requirements relating to hand forgings in aluminium alloy AL-P7009-, for use in the T74 condition, 20 mm > a > 150 mm, for aerospace applications.