loading
MIL-DTL-454 - MAGNESIUM – ALUMINUM ALLOY, POWDERED
January 22, 2020 - NPFC

Scope. This specification covers powdered magnesium-aluminum alloy suitable for use in ammunition.

MIL-A-24779 - ANODES, SACRIFICIAL ALUMINUM ALLOY
December 15, 1992 - NPFC

This specification covers the general requirements and inspections for aluminum alloy sacrificial anodes for U.S. Navy ships and submarines.

GMKOREA EDS-M-2105 - Aluminum Alloy forgings
April 1, 2011 - GMKOREA

Material Description. This standard specifies the aluminum alloy forgings used by GM Korea Company (hereinafter referred to as the "GM Korea").

GMKOREA EDS-M-2101 - Aluminum Alloy Die Castings
April 1, 2011 - GMKOREA

Material Description. This standard specifies the aluminum alloys die castings used by GM Korea Company (hereinafter referred to as the "GM Korea").

GMKOREA EDS-M-2102 - Aluminum Alloy Castings
April 1, 2011 - GMKOREA

Material Description. This standard specifies the aluminum alloy castings used by GM Korea Company (hereinafter referred to as the "GM Korea").

ASTM B235 - Aluminum Alloy Extruded Tubes
January 1, 1962 - ASTM

This specification covers aluminum-alloy extruded tubes round and other than round of the alloys designated in Table I. NOTE 1.-For drawn tubes, reference should be made to the Specification for Aluminium-Alloy Drawn Seamless Tubes (ASTM Designation: B210).3 3Appears in...

MIL-DTL-45225 - ALUMINUM ALLOY ARMOR, FORGED
April 22, 1998 - NPFC

This specification covers forged aluminum alloy armor, die forgings from ¾ inch up to and including 3 inches in thickness for type I, class A forgings, and from ¾ inch up to and including 4 inches for type I, class B forgings. Type II forging thicknesses should be as specified (see 6...

GMKOREA EDS-M-2108 - Aluminum Alloy for Shift fork
April 1, 2011 - GMKOREA

Material Description. This standard specifies the aluminum alloy for shift fork used for transmission gear in GM Korea Company (hereinafter referred to as the "GM Korea").

QPL-24779 - Anodes, Sacrificial, Aluminum Alloy
April 8, 2020 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-24779 Anodes, Sacrificial, Aluminum Alloy This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing of a product...

MIL-A-46083 - ALUMINUM ALLOY ARMOR, EXTRUDED, WELDABLE
July 29, 1988 - NPFC

This specification covers extruded aluminum alloy armor shapes up to and including 2 inches in thickness. Material furnished under this specification shall be of one of the following classes: Class I - 5083 and 5456 Class II - 7039 and 2219

FORD ESB-M2A121-A2 - ALUMINUM ALLOY - EXTRUSION, (AA6061-T6)
October 31, 1983 - FORD

1. SCOPE The material defined by this specification is an aluminum alloy (AA 6061) in the extrusion or sheet form, capable of being solution heat treated then naturally aged, T4 temper (A1) or artificially aged, T6 temper (A2).

GME QN 414500 - ALUMINUM ALLOY
GME
A description is not available for this item.
FORD ESB-M2A118-A - ALUMINUM ALLOY - SHEET, (SAE AA2036)
October 31, 1983 - FORD

1. SCOPE The material defined by this specification is a stampable, heat treatable aluminum sheet alloy (SAE AA 2036).

FORD ESB-M2A119-A - ALUMINUM ALLOY - SHEET, (SAE AA5182)
October 31, 1983 - FORD

1. SCOPE The material defined by this specification is a wrought aluminum sheet alloy (SAE AA 5182).

AMSQQA591B - Aluminum Alloy Die Castings
November 7, 2014 - SAE International

This specification covers aluminum alloy die castings.

AMSQQA367E - Aluminum Alloy Forgings
March 14, 2018 - SAE International

This specification covers aluminum alloy die forgings and hand forgings.

AMSQQA591 - Aluminum Alloy Die Castings
September 1, 2000 - SAE International

This specification covers aluminum alloy die castings.

AMSB20148C - Brazing Sheet, Aluminum Alloy
August 15, 2016 - SAE International

This specification covers aluminum alloy brazing sheet for use in brazed aluminum joints.

AMSQQA367D - Aluminum Alloy Forgings
April 10, 2012 - SAE International

This specification covers aluminum alloy die forgings and hand forgings.

AMSQQA367C - Aluminum Alloy Forgings
October 21, 2011 - SAE International

This specification covers aluminum alloy die forgings and hand forgings.

Advertisement