1.1 This specification covers aluminum-alloy castings, produced by Squeeze Casting, and the Semi-Solid Thixocast and Rheocast casting processes, designated as shown in Table 1. (A) When single units are shown, they indicate the maximum amounts permitted. (B) Analysis...
This specification covers aluminum-alloy die castings of all compositions. Unless otherwise specified, only aluminum alloy conforming to the requirements of Specification B 179 or producer's foundry scrap shall be used in the remelting furnace from which molten metal is taken...
This specification covers aluminum-alloy investment castings. Unless otherwise specified, only aluminum alloy conforming to the requirements shall be used in the remelting furnace from which molten metal is taken for pouring directly into castings. The castings...
1.1 This specification covers aluminum-alloy castings, produced by the thixocast, rheocast, semi-solid, and squeeze casting processes shown in Table 1. (A) When single units are shown, they indicate the maximum amounts permitted. (B) Analysis shall be made for the elements for...
This specification covers the standard for aluminum-alloy centrifugal castings. This specification does not cover aluminum-alloy centrifugal castings used in aerospace applications. The castings shall be in accordance to the prescribed chemical composition....
This specification covers aluminum-alloy permanent mold castings. The responsibility of furnishing castings that can be laid out and machined to the finished dimensions within the permissible variations specified shall rest with the producer, except where mold equipment is...
5.1 Products covered by this practice are unwrought aluminum ingots, billets, and castings and unclad wrought aluminum sheet, plate, rolled or cold finished extrusions, extruded profiles, wire, rod and bar. Machined wrought products (finished or semi-finished) are excluded (see...
1.1 This specification covers aluminum-alloy castings, produced by the thixocast, rheocast, semi-solid, and squeeze casting processes, shown in Table 1. (A) When single units are shown, these indicate the maximum amounts permitted. (B) Analysis shall be made for the elements...
5.1 Products covered by this practice are unwrought aluminum ingots, billets, and castings and unclad wrought aluminum sheet, plate, rolled or cold finished extrusions, extruded profiles, wire, rod and bar. Machined wrought products (finished or semi-finished) are excluded (see...
This practice describes procedures for sampling unwrought aluminum ingots, billets, castings and finished or semi-finished wrought aluminum products to obtain a representative sample for determining chemical composition. Chemical compositions determined from samples obtained in...