loading
ALUMINUM CASTING TECHNOLO - Aluminum Casting Technology
January 1, 1993 - AFS

A welcome update to the second edition, published in 1993, the updated Aluminum Casting Technology will feature the latest information on aluminum casting alloys, melting practices and furnaces, chemical and physical characteristics, design, casting processes, gating & risering, heat...

AMS2427E - Aluminum Coating Ion Vapor Deposition
December 13, 2023 - SAE International

This specification covers the requirements for ion vapor deposited (IVD) aluminum on steel, titanium, and aluminum alloys.

AMS4256D - Aluminum Alloy, Clad Two Sides Sheet 0.6Mg - 0.35Si - 0.28Cu (No. 22 Brazing Sheet) As Fabricated
December 20, 2023 - SAE International

This specification covers an aluminum alloy in the form of sheet 0.010 to 0.249 inch (0.25 to 6.32 mm), inclusive, in nominal thickness, clad on two sides (see 8.5 ).

AMS4255E - Aluminum Alloy, Clad One Side Sheet, 0.6Mg - 0.35Si - 0.28Cu (No. 21 Brazing Sheet), As Fabricated
December 14, 2023 - SAE International

This specification covers an aluminum alloy in the form of sheet over 0.010 to 0.249 inch (0.25 to 6.32 mm), inclusive, in thickness, clad on one side (see 8.5).

AMS4413C - Aluminum Alloy, Plate 3.5Cu - 1.0Li - 0.40Mg - 0.35Mn - 0.45Ag - 0.12Zr (2050-T84) Solution Heat Treated, Stress Relieved, and Artificially Aged
December 20, 2023 - SAE International

This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 8.000 inches (12.70 to 203.20 mm), inclusive, in thickness (see 8.5 ).

ASTM B400/B400M-23 - Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum 1350 Conductors
October 1, 2023 - ASTM International

1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (3/4 hard), 1350-H14 or -H24 (1/2 hard) and 1350-H142 or -H242 (1/2 hard) bare compact-round concentric-lay-stranded conductors made from round or shaped wires for use as uninsulated electrical conductors or in...

ASTM B928/B928M-15(2023) - Standard Specification for High Magnesium Aluminum-Alloy Products for Marine Service and Similar Environments
October 1, 2023 - ASTM International

This specification covers high magnesium marine application aluminum-alloy in those alloy tempers for flat sheet, coiled sheet, and plate, in the mill finish that are intended for marine and similar environments. An inspection lot shall consist of an identifiable quantity of material of the...

AMS4403B - Aluminum Alloy, Die Forgings 7.5Zn - 1.6Cu - 1.5Mg - 0.12Zr (7085-T7452) Solution Heat Treated, Compression Stress-Relieved, and Overaged
December 13, 2023 - SAE International

This specification covers an aluminum alloy in the form of die forgings 1.000 to 12.000 inches (25 to 305 mm), inclusive, in nominal thickness at the time of heat treatment and of forging stock of any size. (see 8.5 )

AMS4149F - Aluminum Alloy, Die and Hand Forgings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7175-T74) Solution and Precipitation Heat Treated
December 13, 2023 - SAE International

This specification covers an aluminum alloy in the form of die and hand forgings 6.000 inches (152.00 mm) and under in nominal thickness at time of heat treatment (see 8.6 ).

ASTM D3805/D3805M-16(2023) - Standard Guide for Application of Aluminum-Pigmented Asphalt Roof Coatings
September 1, 2023 - ASTM International

3.1 Asphalt-based, solvent-type, fibered or nonfibered, aluminum-pigmented roof coatings are used as a protective coating for solar reflection to prolong the life of roofing materials or where decorative qualities are desired. 3.2 Suitable application of aluminum-pigmented asphalt...

ASTM B416-98(2023) - Standard Specification for Concentric-Lay-Stranded Aluminum-Clad Steel Conductors
October 1, 2023 - ASTM International

1.1 This specification covers bare concentric-lay-stranded conductors made from bare, hard-drawn, round, aluminum-clad steel wires of 20.3?% conductivity for general use of electrical purposes. This specification does not apply to stranded conductors for reinforcement in ACSR conductors. 1.2...

AMS4326B - Aluminum Alloy, 2013, Extruded Bar, Rod, and Profiles, 1.0Mg - 0.80Si - 1.8Cu - 0.20Cr (2013 -T6511), Solution Heat Treated, Stress-Relieved by Stretching, and Aged
December 14, 2023 - SAE International

This specification covers an aluminum alloy in the form of extruded bars, rods, and integrated profiles up to 0.200 inch (5.08.mm), inclusive, in nominal thickness (see 8.5).

AMS4337C - Aluminum Alloy, Extruded Profiles (7055-T77511) 8.0Zn - 2.3Cu - 2.0Mg - 0.16Zr Solution Heat Treated, Stress Relieved, and Overaged
December 13, 2023 - SAE International

This specification covers an aluminum alloy in the form of extruded profiles (shapes) 0.500 to 1.500 inch (12.7 to 38.1 mm), inclusive, in nominal thickness, and having a maximum cross-sectional area of 20 square inches (129 cm 2x) and a maximum circle size of 10 inches (254 mm) (see 8.7 ).

AMS4121K - Aluminum Alloy Bars, Rods, and Wire, Rolled, Drawn, or Cold Finished 4.5Cu - 0.85Si - 0.80Mn - 0.50Mg (2014-T6, -T651) Solution and Precipitation Heat Treated
November 22, 2023 - SAE International

This specification covers an aluminum alloy in the form of bars, rods, and wire.

AMS4026N - Aluminum Alloy, Sheet and Plate 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061; -T4 Sheet, -T451 Plate) Solution Heat Treated and Naturally Aged
November 10, 2023 - SAE International

This specification covers an aluminum alloy in the form of sheet and plate from 0.006 to 3.000 inches (0.15 to 76.20 mm), inclusive, in nominal thickness (see 8.5 ).

AMS4078L - Aluminum Alloy Sheet and Plate, 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr, 7075: (-T73 Sheet, -T7351 Plate), Solution Heat Treated and Overaged
November 10, 2023 - SAE International

This specification covers an aluminum alloy in the form of sheet and plate over 0.039 to 4.000 inches (over 0.991 to 101.60 mm), inclusive, in thickness (see 8.6 ).

ASTM B502/B502M-23 - Standard Specification for Aluminum-Clad Steel Core Wire for Use in Overhead Electrical Aluminum Conductors
October 1, 2023 - ASTM International

This specification covers round, aluminum-clad steel core wire used for mechanical reinforcement in the manufacture of aluminum conductors, aluminum-clad steel reinforced. The base metal shall be steel produced by the openhearth, electric-furnace, or basic-oxygen process and...

AMS4640J - Aluminum Bronze, Bars, Rods, Shapes, Tubes, and Forgings, 81.5Cu - 10.0Al - 4.8Ni - 3.0Fe, Drawn and Stress Relieved (HR50) or Temper Annealed (TQ50)
November 10, 2023 - SAE International

This specification covers an aluminum bronze alloy in the form of bars, rods, shapes, tubes, forgings, and forging stock (see 8.5 ).

J399_202305 - Anodized Aluminum Automotive Parts
May 22, 2023 - SAE International

Automotive parts can be fabricated from either coiled sheet, flat sheet or extruded shapes. Alloy selection is governed by finish requirements, forming characteristics, and mechanical properties. Bright anodizing alloys 5657 and 5252 2x sheet provide a high luster and are preferred for trim which...

ASTM F1345-10a(2023) - Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Steel Chain-Link Fence Fabric
September 1, 2023 - ASTM International

1.1 This specification covers zinc-5?% aluminum-mischmetal (Zn-5A1-MM) alloy-coated steel chain-link fence fabric, Zn-5A1-MM alloy-coated, before weaving. 1.2 The values stated in inch-pound units are to be regarded as the standard. 1.3 This international standard was developed in accordance...

Advertisement