loading
WIRELESS CONTROL FOUNDATI - Wireless Control Foundation: Continuous and Discrete Control for the Process Industry
January 1, 2015 - ISA

In this book, the authors address the wireless communication concepts and terminology that are needed to apply wireless control in the process industry. The control system interfaces and wireless field devices described in this book are based on wireless standards for industrial settings and can be...

IEEE WIRELESSMAN - Inside the IEEE 802.16 Standard for Wireless Metropolitan Area Networks
January 1, 2006 - IEEE
A description is not available for this item.
IEEE WIRELESS DICTIONARY - Wireless Dictonary
January 1, 2005 - IEEE
A description is not available for this item.
IEEE WIRELESS COMM STANDS - A Study of IEEE 802.11, 802.15, and 802.16
January 1, 2004 - IEEE
A description is not available for this item.
IEEE WIRELESS MULTIMEDIA - A Guide to the IEEE 802.15.3 Standard
January 1, 2004 - IEEE
A description is not available for this item.
ALUMINUM CASTING TECHNOLO - Aluminum Casting Technology
January 1, 1993 - AFS

A welcome update to the second edition, published in 1993, the updated Aluminum Casting Technology will feature the latest information on aluminum casting alloys, melting practices and furnaces, chemical and physical characteristics, design, casting processes, gating & risering, heat...

IEEE WIRELESS COMMUNICAT - WIRELESS COMMUNICATIONS: PRINCIPLES AND PRACTICE
IEEE
A description is not available for this item.
WIRELESS/MOBILE CD - WIRELESS/MOBILE STANDARDS COLLECTION
IHS
A description is not available for this item.
IHS WIRELESS STANDARDS - WIRELESS STANDARDS COLLECTION
IHS
A description is not available for this item.
ASTM B566-04a(2021) - Standard Specification for Copper-Clad Aluminum Wire
October 1, 2021 - ASTM International

This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered such as Class 10A, Class 15A, Class 10H, Class 15H. The wire shall consist of a core of aluminum with a...

ASTM B566-04a(2016) - Standard Specification for Copper-Clad Aluminum Wire
April 1, 2016 - ASTM International

This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered such as Class 10A, Class 15A, Class 10H, Class 15H. The wire shall consist of a core of aluminum with a...

AMS4245G - Aluminum Alloy, Welding Wire 5.0Si - 1.2Cu - 0.50Mg (C355.0)
May 10, 2023 - SAE International

This specification covers an aluminum alloy in the form of welding wire.

ASTM B502/B502M-23 - Standard Specification for Aluminum-Clad Steel Core Wire for Use in Overhead Electrical Aluminum Conductors
October 1, 2023 - ASTM International

This specification covers round, aluminum-clad steel core wire used for mechanical reinforcement in the manufacture of aluminum conductors, aluminum-clad steel reinforced. The base metal shall be steel produced by the openhearth, electric-furnace, or basic-oxygen process...

AMS4189K - Aluminum Alloy Welding Wire 4.1Si - 0.20Mg (4643)
April 14, 2022 - SAE International

This specification covers an aluminum alloy in the form of welding wire.

ASTM B230/B230M-22 - Standard Specification for Aluminum 1350-H19 Wire for Electrical Purposes
October 1, 2022 - ASTM International

This specification covers the standard requirements for aluminum 1350-H19, extra hard, round wire for electrical purposes. The aluminum wire shall be made from drawing stock and shall be free of brittleness as evidenced by its ability to be coiled or looped around its...

AMS4182J - Aluminum Alloy, Wire 5.0Mg - 0.12Mn - 0.12Cr (5056-O) Annealed
December 13, 2021 - SAE International

This specification covers an aluminum alloy in the form of wire (see 8.7 ).

AMS4190L - Aluminum Alloy, Welding Wire 5.2Si (4043)
December 1, 2021 - SAE International

This specification covers an aluminum alloy in the form of welding wire (see 8.6 ).

AMS4246F - Aluminum Alloy, Welding Wire 7.0Si - 0.52Mg (357)
July 7, 2021 - SAE International

This specification covers an aluminum alloy in the form of welding wire.

Advertisement