PURPOSE This John C. Stennis Space Center (SSC) standard (SSTD) provides for a qualified American Society of Mechanical Engineers (ASME) weld procedure for Gas Tungsten Arc Welding (GTAW) of Aluminum (P-No. 23) pipe or plate.
PURPOSE This John C. Stennis Space Center (SSC) standard (SSTD) outlines the qualified Gas Tungsten Arc Welding (GTAW) procedure for use in welding Monel Alloy to Stainless Steel at SSC. APPLICABILITY This SSTD applies to all contractor and subcontractor personnel involved with the...
00486c-000000-000000
This document provides an American grouping system for materials for welding purposes, classified in accordance with the grouping system of ISO/TR 15608. A number of Canadian, Australian and New Zealand materials commonly used in North America are also included. It can also...
1.1 This specification covers wildcats as used in windlasses to haul in and pay out anchor chain on board ships. An associated chain stopper is used to secure the chain while the ship is anchored, or the anchor is housed. 1.2 Wildcats are of the five whelp type for use with stud link anchor chain...
This document provides an American grouping system for materials for welding purposes, classified in accordance with the grouping system of ISO/TR 15608. A number of Canadian, Australian and New Zealand materials commonly used in North America are also included. It can also...
This recommended practice (RP) provides guidance to the API authorized inspector on welding inspection as encountered with fabrication and repair of refinery and chemical plant equipment and piping, pipelines, and other related industries. This RP includes descriptions of common...
1.1 This specification covers carbon and high-strength low-alloy steel structural shapes, plates, and bars, quenched and tempered alloy steel, and stainless steel for structural plates intended for use in bridges. Twelve grades are available in five yield strength levels as follows: Grade U.S. [SI]...
1.1 Scope. This specification contains the requirements for friction stir welding (FSW) of aluminum aerospace hardware. The requirements include design of welded joints, qualification of procedures and operators, fabrication and inspection. The FSW methods covered by this...
APPLICABILITY This SSTD applies to all contractor and subcontractor personnel involved with the welding of steels in accordance with American Society of Mechanical Engineers (ASME) and American Welding Society (AWS) requirements.
This John C. Stennis Space Center (SSC) standard (SSTD) provides a qualified American Welding Society (AWS) D1.1 weld procedure for Flux Cored Arc Welding (FCAW) of AWS D1.1 Table 3.1 Group I and Group II carbon steel for structural use at SSC.
1.1 This standard specifies the preparation and assessment of fillet weld test pieces for conformity assessment of positional usability and root penetration requirements of arc welding consumables classification standards for welding nonalloy and fine grain steels, low alloy...
PURPOSE This John C. Stennis Space Center (SSC) standard (SSTD) outlines the qualified American Society of Mechanical Engineers (ASME) welding procedure for joining stainless steel by Gas Tungsten Arc Welding (GTAW) wire at SSC. APPLICABILITY This SSTD applies to all contractor...