loading
AASHTO CORE - COMMONLY RECOGNIZED (CORE) STRUCTURAL ELEMENTS
AASHTO
A description is not available for this item.
ICC I-CODE IFC COMM VL I - I-Codes with Commentaries: IFC – International Fire Code Volume 1
January 1, 2015 - ICC

PREFACE The principal purpose of the Commentary is to provide a basic volume of knowledge and facts relating to building construction as it pertains to the regulations set forth in the 2015International Fire Code. The person who is serious about effectively designing, constructing and regulating...

ICC I-CODE IFC COMM VL II - I-Codes with Commentaries: IFC – International Fire Code Volume 2
January 1, 2015 - ICC

PREFACE The principal purpose of the Commentary is to provide a basic volume of knowledge and facts relating to building construction as it pertains to the regulations set forth in the 2015International Fire Code. The person who is serious about effectively designing, constructing and regulating...

HOW TO FILE YOUR OWN U.S. - How to File Your Own U.S. Patent Application
January 1, 2014 - ISA
A description is not available for this item.
ISO ANALYTICAL CHEMISTRY - X-REF ISO ROLE OF REFERENCE
ISO
A description is not available for this item.
ISA ANALYTICAL INSTRUMENT - ANALYTICAL INSTRUMENTATION
ISA
A description is not available for this item.
ASTM C45-25 - Specification for Quicklime and Hydrated Lime for Cooking of Rags in Paper Manufacture (Withdrawn 1981)
January 1, 2025 - ASTM International
A description is not available for this item.
ASTM D174-25 - Specification for Burlap Saturated with Bituminous Substances for Use in Waterproofing (Withdrawn 1938)
January 1, 2025 - ASTM International
A description is not available for this item.
ASTM D175-25 - Methods of Testing Electrical Insulating Materials for Voltage Effects at Radio Frequencies (Withdrawn 1928)
January 1, 2025 - ASTM International
A description is not available for this item.
ASTM D182-25 - Specification for ASTM Thermometer (Withdrawn 1939)
January 1, 2025 - ASTM International
A description is not available for this item.
ASTM D200-25 - Specification for Coal-Tar Pitch for Roofing, Damp-Proofing and Waterproofing (Withdrawn 1937)
January 1, 2025 - ASTM International
A description is not available for this item.
AS1368C - FITTING, REDUCER-EXTERNAL THREAD FLARED TUBE FOR SEAL RING
January 10, 2024 - SAE International
A description is not available for this item.
AS1369C - FITTING, PLUG, FLARED TUBE, FOR SEAL RING
January 10, 2024 - SAE International
A description is not available for this item.
Advertisement