This International Standard specifies the dimensions of self-locking, floating, two lug anchor nuts, with counterbore, with MJ threads, of classifications: 1 100 MPa/235 °C, 1 100 MPa/315 °C and 1 100 MPa/425 °C. NOTE 1 1 100 MPa corresponds to the minimum tensile stress which the nut is...
This European Standard specifies the characteristics of one lug, reduced series, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in heat resisting steel, MoS2 lubricated. Classification: 1 100 MPa1)/315 °C2) 1) Corresponds to...
This International Standard specifies the dimensions of floating, self-aligning, two lug anchor nuts, with MJ threads and a self-locking feature achieved by forming the upper portion out-of-round, of the following classifications: - 900 MPa/235 °C; - 900 MPa/315 °C; - 900 MPa/425 °C. NOTE 1...
This standard specifies the characteristics of anchor nuts, self-locking, floating, reduced rivet spacing, two lug used together with screws and bolts of ≤ 1 100 MPa nominal tensile strength for temperatures up to 235 °C for aerospace applications.
This standard specifies requirements for closed corner, counterbored, fixed, reduced series anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round. These nuts are intended for use in aircraft assemblies, in which the fasteners are mainly objected to shear...
This standard specifies the characteristics of two lug, counterbored, floating anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, the dimensions of which are in conformity with ISO 3209. These nuts are intended for use in aircraft assemblies, in...
The standard specifies the characteristics of self locking, two log, fixed, reduced series anchor nuts, with countebore. These nuts are intended for use in aircraft assemblies subjected principally to shear loading. They are intended to be used with bolts of 1100 MPa tensile strength...
General General This annex contains additional information for the manufacture of anchor nuts outside Germany. Owing to varying approving procedures, production methods, materials, etc. the details given in this standard on anchor nuts are not always sufficient for manufacture abroad....