loading
RS127-1 - RS127 Standard Rolled Angle Section (24 Gauge)
May 22, 1942 - SAE Industry Technologies Consortia

No scope available.

RS128-1 - RS128 Standard Rolled Angle Section (22 Gauge)
May 22, 1942 - SAE Industry Technologies Consortia

No scope available.

RS129-1 - RS129 Standard Rolled Angle Section (20 Gauge)
May 22, 1942 - SAE Industry Technologies Consortia

No scope available.

RS130-1 - RS130 Standard Rolled Angle Section (18 Gauge)
May 22, 1942 - SAE Industry Technologies Consortia

No scope available.

RS131-1 - RS131 Standard Rolled Angle Section (16 Gauge)
May 22, 1942 - SAE Industry Technologies Consortia

No scope available.

MIL-V-45647 - VERTICAL ANGLE UNIT: 8644072
May 10, 1961 - NPFC

This specification covers one type of vertical angle unit used to convert a mechanical input of vertical angle to an electrical value in the Gun Direction Computers: Ml5 and Ml5C which are part of Field Artillery Fire Control Systems: M35 and M35C.

MIL-DTL-24332 - VALVES, ANGLE RELIEF
April 2, 2019 - NPFC

Scope. This specification covers self-contained, single-seated, and spring-loaded angle relief valves (see 6.3.3) of totally-enclosed, spring-pressure tight construction for liquid service (except hydraulic oil), where the inlet pressure is sensed under and directly operates the...

BS MA 23 - Multi-Angle Roller Fairleads
November 30, 1973 - BSI

Specifies design, materials, lubrication, size selection, quality of manufacture and marking of a range of multi-angle roller fairleads used to guide ropes on ships.

ISO 8404 - Tools for moulding - Angle pins
September 15, 2013 - ISO

This International Standard specifies the basic dimensions, in millimetres, of headed angle pins (type A) and of straight angle pins (type B) intended for use in diescast dies and tools for moulding. It also specifies the material hardness and designation of the angle pins...

KS D 3593 - SLOTTED ANGLE
KSA
A description is not available for this item.
MS 14137 - ANGLE, MOUNTING
NPFC
A description is not available for this item.
J1168_202104 - Motorcycle Bank Angle Measurement Procedure
April 6, 2021 - SAE International

The purpose of this SAE Standard is to specify the procedure for measuring the bank angle of motorcycles.

DIN ISO 8562 - Cycles - Stem wedge angle (ISO 8562:1990)
July 1, 2016 - DIN

This International Standard specifies the stem wedge angle intended to ensure a secure assembly between the handlebar stem and the fork stem. NOTE 1 The wedge angle has the same Function as the angle of the expander cone.

PIP STF05521 - Angle Guards and Handrails Fabrication Details
December 1, 2019 - PIP

This Practice provides requirements and details for fabrication of angle guards for walking and working surfaces and angle guards with pipe handrails for standard stairs used for access and egress in industrial facilities.

MPAPS S-W-7.101-GS/PL - Brackets – Flat and Angle - English Series
June 1, 2015 - NAVISTAR

GENERAL: This standard consists of parts of flat stock and flat stock angle formed. The parts are used to connect to parts of a structure for stiffening purposes or to maintain or hold a secondary part in a predetermined position. For standard listing purposes and selection, these parts are...

Contact Angle, Wettability and Adhesion, Volume 3
December 1, 2003 - CRC

This volume chronicles the proceedings of the Third International Symposium on Contact Angle, Wettability and Adhesion held in Providence, Rhode Island, May 20â€"23, 2002. This symposium was held to provide a forum to update and consolidate the research activity on this topic. The world of...

Contact Angle, Wettability and Adhesion, Volume 2
September 1, 2002 - CRC

This volume documents the proceedings of the Second International Symposium on Contact Angle, Wettability and Adhesion held in Newark, NJ, June 21-23, 2000. Since the first symposium, held in 1992, there had been tremendous research activity on many ramifications of wettability phenomena....

MSS SP 80 - Bronze Gate, Globe, Angle, and Check Valves
January 1, 2019 - MSS

This Standard Practice establishes requirements for bronze gate, globe, angle, and check valves for general purpose services and provides requirements for the following: a) Pressure-Temperature Ratings b) Materials c) End Connections (Design) d) Dimensions (Design) e) Markings f) Inspection...

AS8046 - MINIMUM PERFORMANCE STANDARD ANGLE OF ATTACK EQUIPMENT
August 4, 2022 - SAE International

This SAE Aerospace Standard (AS) establishes the minimum performance requirements for an angle of attack (AOA) system.

MIL-DTL-25627 - TRANSMITTER, SYNCHRO, ANGLE OF ATTACK OR SIDESLIP
January 12, 2016 - NPFC

This specification covers the requirements of angle of attack or sideslip synchro transmitters.

Advertisement