loading
MIL-V-18826 - VALVES, GLOBE AND ANGLE; CAST IRON
NPFC
A description is not available for this item.
MSS SP 85 - Gray Iron Globe and Angle Valves, Flanged and Threaded Ends
January 1, 2011 - MSS

This standard practice covers gray iron globe and angle valves with flanged and threaded ends. These valves are suitable within the sizes and pressure-temperature ratings specified herein for general purpose service. This standard practice also includes, directly or by reference,...

JIS F 7308 - Shipbuilding - Cast Iron 10K Angle Valves
November 8, 1996 - JSA
A description is not available for this item.
JIS F 7310 - Shipbuilding - Cast Iron 16K Angle Valves
November 8, 1996 - JSA
A description is not available for this item.
JIS F 7306 - Shipbuilding - Cast Iron 5K Angle Valves
November 8, 1996 - JSA
A description is not available for this item.
JIS F 7322 - Shipbuilding - Malleable Iron 5K Angle Valves
January 1, 1996 - JSA
A description is not available for this item.
JIS F 7324 - Shipbuilding - Malleable Iron 16K Angle Valves
January 1, 1996 - JSA
A description is not available for this item.
BS 3080 - CAST IRON ANGLE PLATES AND BOX ANGLE PLATES FOR WORKSHOP USE
BSI
A description is not available for this item.
JIS F 7359 - Shipbuilding - Cast Iron 5K Lift Check Angle Valves
November 8, 1996 - JSA
A description is not available for this item.
DIN 87152-2 - Grey cast-iron coarse filters - Part 2: Angle passage
January 1, 2015 - DIN

Diese Norm legt Maße, Bezeichnung, Werkstoff und Kennzeichnung für Gehäuse von Grob-Filtern nach DIN 87151 fest, die in Saugleitungen von Kühlwasseranlagen und von Lenzanlagen eingesetzt werden.

JIS F 7354 - Shipbuilding - Cast Iron 5K Screw-Down Check Angle Valves
November 8, 1996 - JSA
A description is not available for this item.
JIS F 7378 - Shipbuilding - Cast Iron 16K Screw-Down Check Angle Valves
November 8, 1996 - JSA
A description is not available for this item.
JIS F 7376 - Shipbuilding - Cast Iron 10K Screw-Down Check Angle Valves
November 8, 1996 - JSA
A description is not available for this item.
MIL-V-45647 - VERTICAL ANGLE UNIT: 8644072
May 10, 1961 - NPFC

This specification covers one type of vertical angle unit used to convert a mechanical input of vertical angle to an electrical value in the Gun Direction Computers: Ml5 and Ml5C which are part of Field Artillery Fire Control Systems: M35 and M35C.

MIL-DTL-24332 - VALVES, ANGLE RELIEF
April 2, 2019 - NPFC

Scope. This specification covers self-contained, single-seated, and spring-loaded angle relief valves (see 6.3.3) of totally-enclosed, spring-pressure tight construction for liquid service (except hydraulic oil), where the inlet pressure is sensed under and directly operates the...

BS MA 23 - Multi-Angle Roller Fairleads
November 30, 1973 - BSI

Specifies design, materials, lubrication, size selection, quality of manufacture and marking of a range of multi-angle roller fairleads used to guide ropes on ships.

ISO 8404 - Tools for moulding - Angle pins
September 15, 2013 - ISO

This International Standard specifies the basic dimensions, in millimetres, of headed angle pins (type A) and of straight angle pins (type B) intended for use in diescast dies and tools for moulding. It also specifies the material hardness and designation of the angle pins...

KS D 3593 - SLOTTED ANGLE
KSA
A description is not available for this item.
MS 14137 - ANGLE, MOUNTING
NPFC
A description is not available for this item.
J1168_202104 - Motorcycle Bank Angle Measurement Procedure
April 6, 2021 - SAE International

The purpose of this SAE Standard is to specify the procedure for measuring the bank angle of motorcycles.

Advertisement