1.1 This specification covers annular ball bearings intended primarily for use in instrument and precision rotating components. Instrument and precision ball bearings should meet tolerances specified in ABMA Standard 12.2, Instrument Ball Bearings Inch Design for Classes ABEC 5P and 7P. 1.2...
5.1 Relevance of the Spiral Orbit Tribometer (SOT)-The SOT was designed to evaluate the relative degradation rates of liquid lubricants in a contact environment similar to that in an angular contact bearing operating in the boundary lubrication regime. It functions as a...
5.1 Total Facet Prosthesis Components-The total facet replacement may comprise a variety of shapes and configurations. Its forms may include, but are not limited to: ball-and-socket articulating joints, joints having a free-floating or semi-constrained third body, metallic load-bearing...
5.1 This guide can be used to develop test parameters for evaluating fatigue and wear behavior of IVD prostheses under impingement loading. It must be recognized, however, that there are likely many possible impingement conditions for a given IVD prosthesis. 5.2 The user should attempt to determine...
5.1 Total Facet Prosthesis Components-The total facet replacement may comprise a variety of shapes and configurations. Its forms may include, but are not limited to, ball and socket articulating joints, joints having a free-floating or semi-constrained third body, metallic load-bearing...
5.1 Relevance of the Spiral Orbit Tribometer (SOT)-The SOT was designed to evaluate the relative degradation rates of liquid lubricants in a contact environment similar to that in an angular contact bearing operating in the boundary lubrication regime. It functions as a...
1.1 This specification covers annular ball bearings intended primarily for use in instrument and precision rotating components. Instrument and precision ball bearings should meet tolerances specified in ABMA Standard 12.2, Instrument Ball Bearings Inch Design for Classes ABEC 5P and 7P. 1.2...
This standard specifies dimensions and symbols for single row, not self-locking angular contact radial ball bearings (four-point contact bearings) with double-split inner ring, which have raceways arranged so as to accommodate axial loads in either direction. It covers a...
1.1 This specification covers annular ball bearings intended primarily for use in instrument and precision rotating components. Instrument and precision ball bearings should meet tolerances specified in ABMA Standard 12.2, Instrument Ball Bearings Inch Design for Classes ABEC 5P and 7P. 1.2...
5.1 Total Facet Prosthesis Components-The total facet replacement may comprise a variety of shapes and configurations. Its forms may include, but are not limited to, ball and socket articulating joints, joints having a free-floating or semi-constrained third body, metallic load-bearing...
INTRODUCTION This Data Item presents a procedure for assessing the suitability of a user-specified commercial needle-bearing roller follower driven by a disc cam. The choice of an appropriate roller follower is an important step in the design of cam systems used in many industrial machines...
INTRODUCTION ESDUpac A9611 provides a computer program for calculating the key dimensions, motion characteristics, forces, torques and power requirement for the operation of either external or internal Geneva mechanisms. Both constant and varying crank angular velocity definitions are...
This specification covers annular ball bearings intended primarily for use in instrument and precision rotating components. Instrument and precision ball bearings should meet tolerances specified in ABMA Standard 12.2, Instrument Ball Bearings Inch Design for Classes ABEC 5P and 7P. Intended...
This specification covers needle roller bearing assemblies. These assemblies have thick outer rings, cages, rollers, and inner rings. The assemblies consist of a MS51961 thick outer race needle roller bearing as specified in Specification F2246 and a corresponding MS51962 inner ring...
ESDU 81037 is the second of a group of three dealing with design considerations in rolling bearing selection. It will assist designers in those applications where a bearing arrangement consisting of a single row radial ball bearing or a single row cylindrical roller...