Inclusions This Standard applies to newly produced compressed natural gas vehicle (NGV) dispenser fuelling hose emergency main line breakaway devices and vent line breakaway devices, herein to be referred to as devices. Main line breakaway inclusions Main line breakaway devices covered by this...
Scope of this Standard This Standard specifies methods for testing and evaluating fittings for use with compressed hydrogen gas and hydrogen-rich gas mixtures.
General This Standard establishes minimum requirements for pressure relief devices (PRDs) intended for use on fuel containers that comply with ANSI/CSA NGV2, 49 CFR Part 571.304 (FMVSS 304), CSA B51, Part 2, and/or ISO 11439. PRDs can be of any design or manufacturing method that meets the...
Types of valves in the scope of this Standard The requirements of this Standard apply to automatic valves used in compressed natural gas dispensing systems as specified in Table 1. Terminology In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to...
This Standard applies to newly produced automatic valves (see Clause 3, Definitions) constructed entirely of new, unused parts and materials. These valves may be individual automatic valves or valves utilized as parts of automatic gas ignition systems. This Standard also applies to...
This Standard applies to newly produced vented decorative gas appliances (see Clause 3, Definitions), hereinafter referred to as appliances, constructed entirely of new, unused parts and materials and having input ratings up to and including 400,000 Btu/hr (117 228 W). These appliances are for: a)...
1.1 This test method covers the airflow measurement calibration techniques for fan pressurization systems used for measuring air leakage rates through building envelopes. 1.2 This test method is applicable to systems used for air leakage measurement as described in Test Methods E779, E1827, E3158,...
1.1 This specification covers hot-dipped galvanized welded steel pipe in sizes ranging from 1.315-8.625 in. (33.4 -219.1?mm) outside diameter (OD) inclusive, with nominal (average) wall thickness as given in Table 1 and Table 2. Pipe having other dimensions (Note 2) may be furnished provided such...
1.1 This specification covers UNS N083672 welded pipe for general corrosion applications. 1.2 Specification B775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements...
1.1 This specification covers requirements for polyethylene (PE) pipe and fittings for nonpressure roof drain systems. 1.2 This specification covers pipe and fittings intended for normal residential and commercial uses and is not intended for use in unusual corrosive conditions. Note 1: Before...
1.1 This specification covers metric outside diameter polyethylene (PE) pipe made from polyethylene compound that qualifies for MRS, HDB and HDS ratings and for PE100 and PE4710 designations. Included are requirements for polyethylene compound, workmanship, dimensions, short-term stress and...
1.1 This guide discusses current and potential nondestructive testing (NDT) procedures for finding indications of discontinuities in thin-walled metallic liners in filament-wound pressure vessels, also known as composite overwrapped pressure vessels (COPVs). In general, these vessels have metallic...
This specification2 covers seamless carbon steel pipe intended primarily for service at atmospheric and lower temperatures, NPS 1⁄8 to 26 [DN 6 to 650] inclusive, with nominal (average) wall thickness as given in ANSI B36.10. Pipe having other dimensions may be furnished, provided such pipe...
1.1 This specification2 covers seamless carbon steel pipe intended primarily for service at atmospheric and lower temperatures, NPS 1/8 to 26 [DN 6 to 650] inclusive, with nominal (average) wall thickness as given in ANSI B36.10. Pipe having other dimensions may be furnished, provided such...