This standard covers conformance tests and requirements for liquid-filled transformers. Such transformers may be remotely or integrally associated with either primary and secondary switchgear or substations, or both, and rated not greater than 2500 kVA, with voltages not exceeding 38...
This standard provides a basis for electronic reporting of transformer test data on liquid immersed distribution transformers, specifically, those defined in the ANSI C57.12.2X standards series. This standard defines the standard set of test data to be reported and the format...
Foreword (This Foreword is not a part of American National Standard Requirements for Ventilated Dry-Type Distribution Transformers, 1 to 500 kVA, Single-phase, and 15 to 500 kVA, Three-phase, with High-Voltage 601 to 34 500 Volts, Low-Voltage 120 to 600 Volts, ANSI C57.12.50-1981.)...
This drawing describes the requirements for a low power pulse transformer. This drawing provides for a level of transformer quality and reliability assurance for acquisition of type TP7SXNNNNKZ low power pulse transformer in accordance with MIL-PRF-21038.
This standard describes the terminal markings and connections for distribution and power transformers covered in American National Standards C57.12.00, C57.12.01, C57.12.10, C57.12.20, C57.12.21, C57.12.22, C57.12.23 C57.12.24, C57.12.25, C257.12.26, C57.12.30, and C57.12.40. This standard...
This Practice provides requirements for design, manufacturing, and testing of impressed cathodic protection system transformer-rectifiers.
Electric Power Transformer Engineering, Third Edition expounds the latest information and developments to engineers who are familiar with basic principles and applications, perhaps including a hands-on working knowledge of power transformers. Targeting all from the merely curious to...
This specification covers the detail requirements for control transformer synchro, type 16CTB4b, 90 volt, 400 cycle.
This specification covers the detail requirements for control transformer synchro, type 19CTB4b, 90 volt, 400 cycle.
The book presents basic theories of transformer operation, design principles and methods used in power transformer designing work, and includes limitation criteria, effective utilization of material, and calculation examples to enhance readers' techniques of transformer design...
This specification applies to those parts of Network Rail's 25 kV a.c., 50 Hz electrified railway infrastructure, which includes the use of traction return conductors and booster transformers. It mandates the requirements for the operation of Network Rail's 25 kV a.c., 50 Hz electrified...
This specification covers the detail requirements for control transformer synchro, type 19CTB4b, 90 volt, 400 cycle.
This specification covers the detail requirements for control transformer synchro, type 19CTB4b, 90 volt, 400 cycle.
This specification covers the detail requirements for control transformer synchro, type 16CTB4b, 90 volt, 400 cycle.
In the newest edition, the reader will learn the basics of transformer design, starting from fundamental principles and ending with advanced model simulations. The electrical, mechanical, and thermal considerations that go into the design of a transformer are discussed with useful...
This specification covers the detail requirements for control transformer synchro, type 19CTB4b, 90 volt, 400 cycle.
This specification covers the detail requirements for control transformer synchro, type 16CTB4b, 90 volt, 400 cycle.