loading
ASTM B318 - Specification for Type A and Type B Aluminum-Alloy Drawn Annealed Seamless Coiled Tubes
January 1, 1962 - ASTM
A description is not available for this item.
ASTM B210-04 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
December 1, 2004 - ASTM International

1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 0), tempers, and thicknesses shown in . Coiled tubes are generally available only as round tubes...

ASTM B210-02 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
October 10, 2002 - ASTM International

1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses shown in Table 1. Coiled tubes are generally available only as round...

MIL-DTL-45225 - ALUMINUM ALLOY ARMOR, FORGED
April 22, 1998 - NPFC

This specification covers forged aluminum alloy armor, die forgings from ¾ inch up to and including 3 inches in thickness for type I, class A forgings, and from ¾ inch up to and including 4 inches for type I, class B forgings. Type II forging thicknesses should be as specified...

ASTM B241 - Standard Specification for Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
August 27, 1982 - ASTM

This specification2 covers aluminum alloy seamless pipe in the alloys and tempers shown in Table 2 and extruded round seamless tube in the alloys and tempers shown in Table 3, intended for pressure applications. The standard sizes for seamless pipe are listed in Table 16...

ASTM B210M-02 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes [Metric]
October 10, 2002 - ASTM International

1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses shown in Table 2. Coiled tubes are generally available only as round...

ASTM B209-10 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
November 1, 2010 - ASTM International

This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in particular alloys and tempers described. Plate in all alloys and sheet in heat-treatable alloys shall have a mill finish. Sheet in nonheat-treatable alloys...

ASTM B209-07 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
August 1, 2007 - ASTM International

This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in particular alloys and tempers described. Plate in all alloys and sheet in heat-treatable alloys shall have a mill finish. Sheet in nonheat-treatable alloys...

ASTM B210M-05 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes [Metric]
June 1, 2005 - ASTM International

1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses shown in Table 2. Coiled tubes are generally available only as round...

ASTM B209-06 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
July 1, 2006 - ASTM International

1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Table 2 and 3, and in the following finishes: 1.1.1 Plate in all alloys and sheet in heat-treatable alloys: mill finish...

ASTM B209-02a - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
October 10, 2002 - ASTM International

1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: 1.1.1 Plate in all alloys and sheet in heat-treatable alloys: mill...

ASTM B209-02e1 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
April 10, 2002 - ASTM International

1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: 1.1.1 Plate in all alloys and sheet in heat-treatable alloys: mill...

ASTM B209-01 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
April 10, 2002 - ASTM International

1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: 1.1.1 Plate in all alloys and sheet in heat-treatable alloys: mill...

ASTM B209-00 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
April 10, 2002 - ASTM International

1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: 1.1.1 Plate in all alloys and sheet in heat-treatable alloys: mill...

ASTM B209-02 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
April 10, 2002 - ASTM International

1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: 1.1.1 Plate in all alloys and sheet in heat-treatable alloys: mill...

ASTM B209-04 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
March 1, 2004 - ASTM International

1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2and 3, and in the following finishes: 1.1.1 Plate in all alloys and sheet in heat-treatable alloys: mill finish...

ASTM B26/B26M-14 - Standard Specification for Aluminum-Alloy Sand Castings
October 1, 2014 - ASTM International

1.1 This specification2 covers aluminum-alloy sand castings designated as shown in Table 1. (A) Contains silver 0.40-1.0 %. (B) If iron exceeds 0.45 %, manganese content shall not be less than one half of the iron content. (C) Contains beryllium 0.003-0.007 %, boron 0.005 % max...

ASTM B211M-03 - Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire [Metric]
November 1, 2003 - ASTM International

1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in . Note -Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminum alloy. Note 2-The term cold...

ASTM B211M-02 - Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire [Metric]
October 10, 2002 - ASTM International

1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in . Note -Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminum alloy. Note 2-The term cold...

Advertisement