loading
QPL-18709 - GREASE,BALL,ROLLER BEARING
NPFC
A description is not available for this item.
MIL-G-18709 - GREASE BALL & ROLLER BEARING
NPFC
A description is not available for this item.
ANSI B3.9 - BALL & ROLLER BEARING ACCESSORIES
ANSI
A description is not available for this item.
DS/EN 3541 - Aerospace series - Rod ends, adjustable, self-aligning ball bearing with threaded shank - Dimensions, torques, clearance and loads
October 6, 1992 - DS

The standard specifies the characteristics of adjustable rod ends with self-aligning ball bearing and threaded shank.

AMSL81846A - Lubricating Oil, Instrument, Ball Bearing, High Flash Point
December 15, 2004 - SAE International

This specification covers the requirements for one grade of a specialty lubricating oil for use in precision instrument and miniature ball bearings.

AMSL81846 - Lubricating Oil, Instrument, Ball Bearing, High Flash Point
April 1, 2001 - SAE International

This specification covers the requirements for one grade of a specialty lubricating oil for use in precision instrument and miniature ball bearings.

AS462A - SHAFTS FOR BALL BEARING RETAINING SPANNER NUTS AND KEY WASHERS
January 3, 2019 - SAE International
A description is not available for this item.
ARP671B - Bearing, Ball Annular
February 5, 2013 - SAE International

This recommended practice covers single row, radial, deep groove, non-filling slot type ball bearings having tolerance grades 1, 3, 5 and 7, and having varying radial clearances.

AS462 - SHAFTS FOR BALL BEARING RETAINING SPANNER NUTS AND KEY WASHERS
November 1, 2012 - SAE International
A description is not available for this item.
ARP671A - Bearing, Ball Annular
May 4, 2006 - SAE International

This recommended practice covers single row, radial, deep groove, non-filling slot type ball bearings having tolerance grades 1, 3, 5 and 7, and having varying radial clearances.

ARP671 - BEARING, BALL ANNULAR
February 1, 1984 - SAE International

This recommended practice covers single row, radial, deep groove, non-filling slot type ball bearings having tolerance grades 1, 3, 5 and 7, and having varying radial clearances.

ASTM D1741 - STANDARD TEST METHOD FOR FUNCTIONAL LIFE OF BALL BEARING GREASES
October 31, 1986 - ASTM
A description is not available for this item.
GME L-7B1D-7 - DURABILITY TEST TRANSMISSION INPUT AND MAIN SHAFT BALL BEARING
GME
A description is not available for this item.
KS W 1925 - DOUBLE-ROW ROD END BALL BEARING FOR AIRCRAFT
KSA
A description is not available for this item.
QPL-81846 - LUBRICATING OIL, INSTRUMENT, BALL BEARING, HIGH FLASH POINT
NPFC
A description is not available for this item.
NTIS N7927515 - AN EVALUATION OF GREASE TYPE BALL BEARING LUBRICAN
NTIS
A description is not available for this item.
DOD-L-81846 - LUBRICATING OIL, INSTRUMENT, BALL BEARING, HIGH FLASH POINT
NPFC
A description is not available for this item.
ASTM D1478-11 - Standard Test Method for Low-Temperature Torque of Ball Bearing Grease
May 1, 2011 - ASTM International

1.1 This test method covers the determination of the extent to which a grease retards the rotation of a slow-speed ball bearing by measuring starting and running torques at low temperatures (below −20°C (0°F)). 1.1.1 Torque measurements are limited by the capacity of the...

ASTM D1478-11(2017)e1 - Standard Test Method for Low-Temperature Torque of Ball Bearing Grease
May 1, 2011 - ASTM International

1.1 This test method covers the determination of the extent to which a grease retards the rotation of a slow-speed ball bearing by measuring starting and running torques at low temperatures (below −20 °C (0 °F)). 1.1.1 Torque measurements are limited by the capacity of the...

ASTM D1478-07 - Standard Test Method for Low-Temperature Torque of Ball Bearing Grease
July 15, 2007 - ASTM International

1.1 This test method covers the determination of the extent to which a grease retards the rotation of a slow-speed ball bearing by measuring starting and running torques at low temperatures (below -20°C (0°F)). 1.1.1 Torque measurements are limited by the capacity of the...

Advertisement