This standard specifies the requirements for the general design and manufacturing requirements for valves and actuators for fluid systems in surface ships and submarines. This standard covers valves for both High Pressure (HP) and Low Pressure (LP) fluid systems, however specific...
This specification establishes the requirements for the manufacture and acceptance of the 3-way solenoid valve (also known as the Mode Selector Valve (MSV)), used in the Fire Control System for the M109A6 Self-Propelled Howitzer (SPH) (see 6.1).
This recommended practice (RP) provides recommendations for evaluation of a manufacturer's valve construction and quality management system for the purpose of determining a manufacturer's capability to provide new valves manufactured in accordance with the applicable standards listed...
This SAE Standard applies to hydraulic directional control valves as applied to self-propelled work machines referenced in SAE J1116. It describes a laboratory test procedure for evaluating: a Flow versus pressure drop b Leakage rate c Operating effort d Metering characteristics...
This book provides information on the aortic valve. Written in a comprehensive style, it emphasizes the principles behind the development of artificial valves. It covers the principles of valve geometry, tissue structure and function relationships, valve dynamics, fluid...
This document discusses control valve stem position mechanical stability and establishes a measurement criterion for position instability of the valve. Other forms of instability associated with control valves and control systems are not covered. Purpose This document is...
Revised to include details on the latest technologies, Valve Handbook, Third Edition, discusses design, performance, selection, operation, and application. This updated resource features a new chapter on the green technology currently employed by the valve industry, as well as an...
This Practice provides the detailed purchase descriptions for carbon steel gate valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for carbon steel gate...
Scope. This specification covers low pressure and high pressure aircraft oxygen filler valves.
Scope. This specification covers a check valve used for draining fuel.
Preface Over the past few years transesophageal echocardiography has become one of the most exciting imaging modalities available today in modern clinical cardiology. Transesophageal echocardiography and MRI imaging has substantially improved our understanding of mitral valve anatomy and...
This Practice provides requirements for suppliers providing carbon steel check valves included in PIP Piping Material Specifications (PMSs).
Scope. This specification describes bronze gate valves for use in shipboard water, oil, gas, or steam services.
This Practice provides requirements for suppliers providing carbon steel gate valves included in PIP Pipeline Systems Line Class Material Specifications.
Scope. This specification covers one type of valve for draining 70 and 300 pounds per square inch gage (psig) liquid oxygen converters.
This specification establishes the requirements for hydraulic pressure relief valves.
This specification supplies engineers and designers with: a Poppet valve nomenclature b Poppet valve alloy designations c Chemical compositions of poppet valve alloys d A guide to valve alloy metallurgy and heat treatments e General information on properties of...
This specification covers one type of vent and signal valve.
This specification establishes the requirements for the manufacture, inspection and testing of a pneumatic solenoid controlled valve, designated as the Aero 2A Pneumatic Valve, suitable for controlling the operation of a 20MM pneumatic gun charging system operating at pressures...
Scope This Standard covers freeze protection valves intended to provide intermittent freeze protection and not as winterization devices for cold weather climates and specifies requirements for materials, physical characteristics, performance testing, and markings.