Requirements and dimensions for cable having a central (phase) conductor insulated with red PVC and concentric layer comprising bare copper wire covered with black PVC (neutral conductor). For operation on earthed neutral systems at voltages up to and including 600 V to earth.
This International Standard specifies a test method for detection of potentially corrosive sulphur in used and unused mineral insulating oil. Most recent failures due to corrosive sulphur are related to the formation of copper sulphide deposits in and on the surface of winding cellulosic...
This part of IEC61788 covers a test method detailing the tensile test procedures to be carried out on reacted Cu/Nb3Sn composite superconducting wires at room temperature. The object of this test is to measure the modulus of elasticity and to determine the proof strength of the composite due...
This part of IEC61788 covers a test method detailing the tensile test procedures to be carried out on reacted Cu/Nb3Sn composite superconducting wires at room temperature. The object of this test is to measure the modulus of elasticity and to determine the proof strength of the composite due...
IEC 61788-19:2013 covers a test method detailing the tensile test procedures to be carried out on reacted Cu/Nb3Sn composite superconducting wires at room temperature. The object of this test is to measure the modulus of elasticity and to determine the proof strength of the composite due to...
4.1 Mixed flowing gas (MFG) tests are used to simulate or amplify exposure to environmental conditions which electrical contacts or connectors can be expected to experience in various application environments (1, 2).4 4.2 Test samples which have been exposed to MFG tests have ranged from...
4.1 Mixed flowing gas (MFG) tests are used to simulate or amplify exposure to environmental conditions which electrical contacts or connectors can be expected to experience in various application environments (1, 2).4 4.2 Test samples which have been exposed to MFG tests have ranged from...
Mixed flowing gas (MFG) tests are used to simulate or amplify exposure to environmental conditions which electrical contacts or connectors can be expected to experience in various application environments (1, 2). Test samples which have been exposed to MFG tests have ranged from bare metal...
Mixed flowing gas (MFG) tests are used to simulate or amplify exposure to environmental conditions which electrical contacts or connectors can be expected to experience in various application environments (1, 2). Test samples which have been exposed to MFG tests have ranged from bare metal...