1.1 This practice covers recommended installation techniques for aluminum and stainless steel jacketing for thermal and acoustic pipe insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. This practice applies to materials manufactured...
1.1 This practice covers the selection of types and thicknesses of thermal insulation materials for piping, machinery, and equipment for nonnuclear shipboard applications within the temperature ranges specified in Tables 1-16. Methods and materials for installation, including lagging,...
1.1 This specification covers non-metallic thermal insulation for use in contact with austenitic stainless steel piping and equipment. In addition to meeting the requirements specified in their individual material specifications, issued under the jurisdiction of ASTM Committee C16,...
5.1 Manufacturers of thermal insulation express the performance of their products in charts and tables showing heat gain or loss per unit surface area or unit length of pipe. This data is presented for typical insulation thicknesses, operating temperatures, surface orientations...
This specification details the minimum property, design and construction requirements for flexible removable and reusable blanket insulation for hot service of above ambient temperatures. Insulation must be one of the following flexible fibrous materials acceptable for the maximum...
This specification covers the standard for all metal prefabricated, reflective insulation systems for equipment and piping operating at temperatures above ambient in air proposed for use in nuclear power-generating plants and industrial plants. The insulation unit is a rigid,...
1.1 This specification covers acrylonitrile-butadi
This practice provides the design and dimensional details required for the proper selection of the type of, and correct installation procedures for, thermal insulation materials suitable for use on piping, machinery, and equipment employed in nonnuclear shipboard applications. The...
1.1 This guide covers criteria for selecting thermal insulation jacketing materials and is not intended for use as a performance or product specification. 1.2 This guide applies to jacketing materials applied over thermal insulation for piping, ducts, and equipment. 1.3 This...
1.1 This specification covers direct buried underground pre-insulated, hot water piping systems with an upper temperature limit of 250 °F (121 °C) used to convey pressurized fluids for district heating. In the pre-insulated pipe industry and in this standard, this temperature range is called...
1.1 This specification provides minimum requirements for labeling protective clothing offering heat, flame, and melting resistance for applications where the potential exists for incidental exposure to open flame, radiant heat sources, or hot surfaces which could melt or ignite materials. 1.1.1...
1.1 This practice covers recommended installation techniques for aluminum and stainless steel jacketing for thermal and acoustic pipe insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. This practice applies to materials manufactured...
5.1 The corrosion observed on steel and other materials under thermal insulation is of great concern for many industries including chemical processing, petroleum refining and electric power generation. In most cases, insulation is utilized on piping and vessels to maintain the...
This specification provides requirements for the design of thermal insulation systems for cryogenic piping and equipment for liquefied natural gas (LNG)-fueled ship applications. Methods and materials for installation, including jacketing and vapor retarders, are also detailed. The...
1.1 This specification provides requirements for the design of thermal insulation systems for cryogenic piping and equipment for liquefied natural gas (LNG)-fueled ship applications. Methods and materials for installation, including jacketing and vapor retarders, are also detailed. 1...
This document specifies a method for determining the fire resistance of horizontal service ducts and vertical service shafts, which pass through walls or floors and enclose pipes and cables, to classify them according to EN 13501-2. The test scenario examines the behaviour of ducts and shafts...
This specification covers glass fiber unsupported needled felt (mechanically bonded) binder-free insulation for thermal insulation. This material is used as the thermal insulation component in the fabrication of insulation systems for use on machinery and equipment, such...