This Standard shall govern the construction, general requirements, test methods, and marking for whirlpool bathtub appliances that incorporate a bathtub, a circulation pump, and a piping system, with or without the introduction of air, either by integral suction or air pump. Optional...
This Standard applies to hydromassage bathtub appliances and associated accessories for residential and commercial use that are intended to be permanently connected to a plumbing system and building structure, for use indoors in non-hazardous locations, permanently installed in accordance...
This Standard specifies general requirements, test methods, and markings for whirlpool and air-jetted bathtubs and suction fittings used in hydromassage bathtub systems that incorporate a bathtub and circulation pump. The circulation pump can be with or without a) a piping...
This Standard specifies general requirements, test methods, and markings for whirlpool and air-jetted bathtubs and suction fittings used in hydromassage bathtub systems that incorporate a bathtub and circulation pump. The circulation pump can be with or without a) a piping...
This Japanese Industrial Standard specifies the bathseats for a bathtub use (hereafter referred to as "bathseats") among assistive products, which make it easier for a person to get in and out of the bathtub or to stand up in the bathtub. Those with lifting function and those...
This Japanese Industrial Standard specifies the transfer boards and bathtub shelves among assistive products, which make it easier for a person to get in and out of the bathtub by hanging a part or parts of them on the edge of the bathtub. Those with the lifting function are...
This Japanese Industrial Standard specifies the duckboards for a bathroom use to eliminate the level difference of floors between the entrance and the bathroom, and those for a bathtub use placed in the bathtub to adjust the depth of the bathtub (hereafter referred to as...
ul-1795.5 Hydromassage Bathtubs UL 1795 1 Scope 1.1 These requirements cover indoor hydromassage bathtubs, rated 250 volts or less, for household and commercial use, for permanent connection to the plumbing of the building. They are intended for either permanent connection to the...
CATS Abstract: This Standard covers whirlpool bathtubs with a pressure sealed door and optional reservoirs/waste tank(s) and specifies requirements for materials, physical characteristics, performance testing, and markings
1.1 This consumer safety specification covers the slip resistance of bathtubs and shower structures or combinations, used for bathing or showering, or both, herein referred to as bathing facilities. 1.2 This specification establishes definitions, methods of testing the slip resistance...
This consumer safety specification covers the slip resistance of bathtubs and shower structures or combinations, used for bathing or showering, or both, herein referred to as bathing facilities. This specification establishes definitions, methods of testing the slip resistance of...
This part of EN 12221 specifies safety requirements for changing units for domestic use for children with a body weight no more than 15 kg. EN 12221 only covers the function of the item as a changing unit. If the changing unit can be converted or used as another function it shall comply with...