Master the techniques needed to build great, efficient embedded devices on Linux About This Book • Discover how to build and configure reliable embedded Linux devices • This book has been updated to include Linux 4.9 and Yocto Project 2.2 (Morty) • This comprehensive guide covers the remote update...
Product definition This European Standard specifies the dimensional, optical, mechanical and environmental performance requirements of a Terminal Equipment Boxes for the FTTX networks. The Terminal Equipment Box will house the ONT/CPE (electronics) and it protects the optical fibres, splices and...
Develop mobile virtual reality apps using the native Google Cardboard SDK for Android About This Book • Learn how to build practical applications for Google's popular DIY VR headset • Build a reusable VR graphics engine on top of the Cardboard Java SDK and OpenGL ES graphics libraries • The...
This European Standard specifies general test criteria and requirements to measure the energy consumption for self-propelled industrial trucks (hereafter referred to as trucks) during operation. For electric trucks, the efficiency of the battery and the battery charger is included....
Up-to-date hacks that will breathe life into your Arduino and Raspberry Pi creations! This intuitive DIY guide shows how to wire, disassemble, tweak, and re-purpose household devices and integrate them with your Raspberry Pi and Arduino inventions. Packed with full-color illustrations,...
Unlock the power of multi-core mobile devices to build responsive and reactive Android applications About This Book • Construct scalable and performant applications to take advantage of multi-thread asynchronous techniques • Explore the high-level Android asynchronous constructs available on the...
009240-000000-000000
Leverage the powerful Arduino and XBee platforms to monitor and control your surroundings About This Book • Build your own low-power, wireless network using ready-made Arduino and XBee hardware • Create a complex project using the Arduino prototyping platform • A guide that explains the concepts...
This document provides recommendations for installation design and procedures for installation, maintenance, and testing of vented nickel-cadmium batteries (including partially recombinant types) used for standby operation in stationary applications. This recommended practice also provides...
This European Standard is Part 1 of EN 50272 under the generic title "Safety requirements for secondary batteries and battery installations" with nominal voltages up to DC 1 500 V (low voltage directive) and specifies the basic requirements referred to in the other parts of the...
1.1 Product definition This European Standard specifies the dimensional, optical, mechanical and environmental performance requirements of a Terminal Equipment Boxes for the FTTX networks. The Terminal Equipment Box will house the ONT/CPE (electronics) and it protects the optical fibres, splices...
This specification describes requirements for battery thermal insulators used to protect batteries from temperature sources that would prematurely shorten battery life. MATERIALS. The thermal insulators are classified into 3 types: Type I - (Vinyl Nitrile closed cell...
IEC 62509:2010 establishes minimum requirements for the functioning and performance of battery charge controllers (BCC) used with lead acid batteries in terrestrial photovoltaic systems. The main aims are to ensure BCC reliability and to maximise the life of the battery....
This recommended practice provides test procedures for evaluating PEV chargers for the parameters established in SAE J2894/1, Power Quality Requirements for Plug-In Electric Vehicle Chargers . In addition, this Recommended Practice provides procedures for evaluating...
This part of ISO 25745 specifies a) generic tools for estimating energy consumption of escalators and moving walks, and b) a consistent method for energy performance classification of existing, modernized, or new escalators and moving walks. This part of ISO 25745 considers the energy performance...
This International Standard is applicable to performance and endurance tests for secondary batteries used for vehicle propulsion applications. Its objective is to specify certain essential characteristics of cells, batteries, monoblocks, modules and battery systems used for...
This part of IEC 62660 specifies performance and life testing of secondary lithium-ion cells used for propulsion of electric vehicles including battery electric vehicles (BEV) and hybrid electric vehicles (HEV). The objective of this standard is to specify the test procedures to...
019940-000000-000000
This part of ISO 25745 specifies a) generic tools for estimating energy consumption of escalators and moving walks, and b) a consistent method for energy performance classification of existing, modernized, or new escalators and moving walks. This part of ISO 25745 considers the energy performance...
This GREEN Study investigates protocol enhancements which can potentially reduce power consumption, extend battery life, and better match the available power in both network and terminal equipment. The subject of this work is a Technical Report (TR) regarding energy efficient...