Part of the ISA/O3neida series, this book discusses network systems in industrial automation and their features related to real-time and functional safety requirements. The basics of standard Ethernet are introduced, specifying the Open System Interconnection (OSI) reference model layers and...
5.1 Sulfuric acid is used in the manufacture of fertilizer, explosives, dyestuffs, other acids, parchment paper, glue, lead acid batteries, textiles, etc., and in the pickling of metals. 5.2 This test method has been found to be satisfactory in the measurement of sulfuric acid for...
This part of IEC 62984 specifies safety requirements and test procedures for high-temperature batteries for mobile and/or stationary use and whose rated voltage does not exceed 1 500 V. This document does not cover aircraft batteries, which are covered by IEC 60952 (all...
1.1 This test method covers the use of a portable refractometer for determining the approximate freezing protection provided by ethylene and propylene glycol-based coolant solutions as used in engine cooling systems and special applications. Note 1: Some instruments have a supplementary...
1.1 This consumer safety specification establishes performance requirements, test methods and marking requirements to promote safe use of recreational powered scooters and pocket bikes intended for use by children age eight to twelve years, and adolescents age thirteen and above. This...
IEC 62984-2:2020 specifies safety requirements and test procedures for high-temperature batteries for mobile and/or stationary use and whose rated voltage does not exceed 1 500 V. This document does not cover aircraft batteries, which are covered by IEC 60952 (all...
095400-000000-000000
This part of IEC 62984 specifies safety requirements and test procedures for high-temperature batteries for mobile and/or stationary use and whose rated voltage does not exceed 1 500 V. This document does not cover aircraft batteries, which are covered by IEC 60952 (all...
607300-000020-000110
607300-000020-000080
This test method covers the procedures for the standard practice of performing magnetic particle examination on steel forgings. The inspection medium shall consist of finely divided ferromagnetic particles, whose size, shape and magnetic properties, both individually and collectively, shall...
3.1 This specification provides designers and manufacturers of electric propulsion for light sport aircraft design references and criteria to use in designing and manufacturing EPUs. 3.2 Declaration of compliance is based on testing and documentation during the design, ground testing...