Specifies dimensions, materials and performance requirements for rivets with nominal diameters from 2.4 mm up to 6.4 mm and with domed heads and countersunk heads. Includes shear and tensile test methods.
Specifies dimensions, materials and performance requirements for rivets with nominal diameters from 3.2 mm up to 6.4 mm and with domed heads and countersunk heads. Includes shear and tensile test methods.
This International Standard specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with an aluminium alloy body (AIA) and a steel mandrel (St) and with nominal diameters, d, from 2,4 mm up to and...
This standard specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with an austenitic stainless steel body (A2) and an austenitic stainless steel mandrel (A2) and with nominal diameters, d,...
This standard specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with an austenitic stainlees-steel body (A2) and a stainless-steel mandrel (SSt) and with nominal diameters, d, from 3,2 mm...
This standard specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with a steel body and a steel mandrel and with nominal diameters, d, from 2,4 mm up to and including 6,4 mm.
This standard specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with an aluminium alloy body (AIA) and an aluminium alloy mandrel (AIA) and with nominal diameters, d, from 2,4 mm up to and...
This standard specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with a steel body (St) and a steel mandrel (St) and with nominal diameters, d, from 2,4 mm up to and including 6,4 mm.
This standard specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with an aluminium alloy body (AIA) and an aluminium alloy mandrel (AIA) and with nominal diameters, d, from 2,4 mm up to and...
This standard specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with an aluminium alloy (AIA) body and steel a steel (St) mandrel with nominal diameters, d, from 2,4 mm up to and including...
This standard specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with an austenitic stainless steel body (A2) and an austenitic stainless steel mandrel (A2) and with nominal diameters, d,...
This standard specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with a commercially pure aluminium body (Al) and an aluminium alloy mandrel (AlA) and with nominal diameters, d, from 3,2 mm...
This standard specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with an aluminium alloy body (AIA) and a steel mandrel (St) and with nominal diameters, d, from 2,4 mm up to and including 6,4...
This standard specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel, protruding head, with a nickel copper body (NiCu) and either a steel (St) or stainless steel (SSt) mandrel and with nominal diameters, d, from 3,2...
This standard specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with a steel body (St) and an steel mandrel (St) and with nominal diameters, d, from 3,2 mm up to and including 6,4 mm.