loading
J235_197105 - ELECTRIC BLOWER MOTOR SWITCH
May 1, 1971 - SAE International
A description is not available for this item.
MIL-B-7619 - BLOWER, EXHAUST, ELECTRIC MOTOR DRIVEN EXPLOSION PROOF
NPFC
A description is not available for this item.
J2350_201211 - Electric Blower Motor Switch - Trucks, Buses, and Multipurpose Vehicles
November 5, 2012 - SAE International

This SAE Recommended Practice establishes for trucks, buses, and multipurpose passenger vehicles with GVW of 4500 kg (10 000 lb) or greater: a Minimum performance requirements for the electric blower motor switch. b Uniform test procedures that include those tests that can be...

UL 62841-4-6 - Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety - Part 4-6: Particular Requirements for Garden Blowers, Garden Vacuums and Garden Blower/Vacuums
September 29, 2023 - ULSE

628410-000040-000060 1 Scope IEC 62841-1:2014, Clause 1 is applicable, except as follows: Addition: This document applies to hand-held and backpack - garden blowers ; - garden vacuums ; and - garden blower/vacuums . This document does not apply to - walk-behind garden blowers ,...

GMKOREA EDS-T-5106 - ELECTRIC BLOWER FOR ENGINE COOLING
October 27, 2008 - GMKOREA

PURPOSE This test specification determines the requirements, the test conditions and test method for the function tests and the fatigue test for the electric blower used in the vehicle for the engine cooling.

UL 1017 - Vacuum Cleaners, Blower Cleaners, and Household Floor Finishing Machines
September 15, 2017 - ULSE

010170-000000-000000 1 Scope 1.1 This Standard applies to motor-operated vacuum cleaners and blower cleaners, floor sweepers, and to household use floor finishing machines to be employed in accordance with C22.1, C22.2 No. 0, and ANSI/NFPA 70. 1.2 These requirements cover: a)...

CSA C22.2 NO 243 - Vacuum cleaners, blower cleaners, and household floor finishing machines
January 1, 2017 - CSA

This Standard applies to motor-operated vacuum cleaners and blower cleaners, floor sweepers, and to household use floor finishing machines to be employed in accordance with C22.1, C22.2 No. 0, and ANSI/NFPA 70. These requirements cover: a) Household, commercial, and coin-operated...

ASABE S347 - Flanged Steel Blower Pipe Dimensions
March 1, 1981 - ASABE

Purpose and Scope This Standard establishes preferred dimensions for flanged steel blower pipe to facilitate interchange of equipment made by different manufacturers. Pipe flanges for both bolted and clamped connections are included in this Standard. Configuration and construction of pipe,...

JIS C 9108 - Electric vacuum cleaners
August 21, 2017 - JSA

This Japanese Industrial Standard specifies electric vacuum cleaners for household use which utilizes the back pressure of a blower driven by a motor and which has a rated power consumption of 100 W to 1500 W (hereafter referred to as vacuum cleaners). However, this Standard is...

DS/EN 15503 - Garden equipment - Garden blowers, vacuums and blower/vacuums - Safety
January 11, 2016 - DS

This European Standard specifies the safety requirements and their verification for the design and construction of hand-held combustion engine powered and back-pack combustion engine powered, garden vacuums and garden blower/vacuums with or without shredding means and garden blowers,...

USCAR6-1 - STANDARD FOR D.C. BRUSH MOTOR - HVAC BLOWERS
November 19, 2020 - SAE International

This standard sets forth the performance and durability requirements for 12-volt, D.C. brush-type electric motors used for automobile Heating, Ventilation, and Air Conditioning (HVAC) blowers and outlines Production Validation and Continuing Conformance testing.

GMW17946 - HVAC Blower Resistor Module
January 1, 2018 - GMW
A description is not available for this item.
ASME PTC 13 - Wire-to-Air Performance Test Code for Blower Systems
January 1, 2018 - ASME

The scope of this Code is limited to wire-to-air performance testing of blowers in a controlled environment and does not include field testing. The term "blower" implies that the machine is used primarily for delivery of air at pressure ratios equal to or less than 3.0. This Code does...

MIL-PRF-62284 - BLOWER ASSEMBLY, AIR CLEANER
NPFC
A description is not available for this item.
W-H-50 - HAND DRIER, BLOWER, ELECTRIC
NPFC
A description is not available for this item.
OO-B-1620 - BLOWER,AIR BARRIER
NPFC
A description is not available for this item.
MIL-B-62284 - BLOWER ASSEMBLY, AIR CLEANER
NPFC
A description is not available for this item.
MIL-C-82137 - CONVERTER-BLOWER: FREQUENCY SHIFT
NPFC
A description is not available for this item.
GG-B-494 - BLOWER CHIP,DENTAL
NPFC
A description is not available for this item.
Advertisement