To be read in conjunction with BS CECC 22000:1993
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors which may preferably be used with RF cables 60096 IEC 50-3 of IEC 60096-2. These connector patterns are for low...
Gives ratings, ordering information and inspection requirements for a range of styles and variants.
This standard specifies r.f. unmatched two-pole connectors for use with a variety of balanced shielded cables having twin inner conductors which normally have a characteristic impedance ranging from 75 R to 130 R. The standard provides mating face and panel fixing dimensions, ratings,...
Provides a format and identifies particular mandatory details required when compiling the detail specification.
Ratings, ordering information and inspection requirements for a range of styles and variants.
This standard concerns miniature r.f. coaxial connectors for use with r.f. cables both flexible (preferred cables 96-2 IEC 50-3 and 96-2 IEC 50-2) and semi-rigid, where dielectric filled interface is required for severe environmental exposure. This type is a screw coupled connector...