This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors which can preferably be used with RF cables 60096 IEC 50-3 of IEC 60096-2. These connector patterns are for low...
IEC 61169-63:2020 which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors which can preferably be used with RF cables 60096 IEC 50-3 of IEC 60096-2. These connector patterns are for low power,...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors which can preferably be used with RF cables 60096 IEC 50-3 of IEC 60096-2. These connector patterns are for low...
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the switches described herein shall consist of this specification and the latest issue of MIL-S-3928.