This standard specifies the method to examine the occurrence of surface defects of hardware used for automobiles. PURPOSE This standard aims at helping test personnel perform the test in an appropriate method by describing the method to examine the defects which may occur on the surface and...
This European Standard specifies, together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HR suitable for preloaded joints with large widths across flats, thread sizes M12 to M36 and property classes 8...
This European Standard specifies, together with EN 14399 1 and EN 14399 2, the requirements for assemblies of high-strength structural bolts and nuts of system HR suitable for preloaded joints with large widths across flats, thread sizes M12 to M36 and property classes 8...
This European Standard specifies together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HV suitable for preloaded joints with large widths across flats, thread sizes M12 to M36 and property classes 10...
This European Standard specifies together with EN 14399 1 and EN 14399 2, the requirements for assemblies of high-strength structural bolts and nuts of system HV suitable for preloaded joints with large widths across flats, thread sizes M12 to M36 and property classes 10...
This European Standard specifies, together with EN 14399- and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HRC suitable for preloaded joints, with hexagon head (large widths across flats), cup head or countersunk head, thread...
This European Standard specifies, together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HRC suitable for preloaded joints, with hexagon head (large widths across flats), cup head or countersunk head, thread...
This draft European Standard specifies, together with EN 14399 1 and EN 14399 2, the requirements for assemblies of high-strength structural countersunk bolts and nuts of system HR suitable for preloaded joints with thread sizes M12 to M36 and property classes 8.8/8 or 8...
This European Standard specifies together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HV suitable for preloaded joints with large widths across flats, thread sizes M12 to M36 and property classes 10...
This draft European Standard specifies, together with EN 14399 1 and EN 14399 2, the requirements for assemblies of high-strength structural countersunk bolts and nuts of system HR suitable for preloaded joints with thread sizes M12 to M36 and property classes 8.8/8 or 8...
This European Standard specifies together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HV suitable for preloaded joints with large widths across flats, thread sizes M12 to M36 and property classes 10...
This Standard specifies the sets of high strength hexagon bolt, hexagon nut and plain washers for friction grip joints (hereafter referred to as "sets") used mainly for steel structures.
This European Standard specifies, together with EN 14399-1 and EN 14399-2, the requirements for direct tension indicators, nut face washers (HN) and bolt face washers (HB) as part of high-strength structural bolting assemblies suitable for preloaded joints. These...