1 Scope This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in TI-P64001, for aerospace applications. Strength class: 1 100 MPa1). It is applicable whenever referenced. 1) Minimum tensile strength of the material at...
This specification covers the design, material, and minimum performance requirements for resilient connectors used to provide a positive seal between the pipe and manholes or other structures subjected to internal and external hydrostatic pressures less than 10.8 psi [74 KPa]. Testing under this...
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended for service applications requiring general corrosion resistance. 1.2 Seven groups of stainless...
This product standard specifies the dimensions, tolerances and the requirements of a countersunk head external threaded fastener for aerospace applications.
This product standard specifies the dimensions, tolerances and the requirements of a protruding head external threaded fastener for aerospace applications.
This standard specifies dimensions and technical delivery conditions for stud bolts with metric thread made of steel, stainless steel or nonferrous metal.
This procurement specification covers aircraft quality bolts and screws made from a low alloy, heat resistant steel of the type identified under the Unified Numbering System as UNS K14675. The following specification designations and their properties are covered.
The scope of this SAE Aerospace Standard (AS) is to define the following dimensional requirements for double hexagon, hexagon head and tee headed bolts, and nuts with AS8879 UNJ inch series threads primarily for use in propulsion systems. Design requirements are based on UNJC...
This SAE Aerospace Standard provides definitions for terms and requirements used in SAE AS procurement specifications for fasteners (bolts, screws, studs, nuts, and other threaded parts).
This specification covers special engineered fittings, appurtenances or valves for use in poly(vinyl chloride) or chlorinated poly(vinyl chloride) pipe and tubing systems. Fittings or appurtenances covered by this specification are generally either molded, fabricated, or assembled from molded or...
1.1 This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings up to and including NPS 6 for marine use that ensure interchangeability and safety of operation. 1.2 In general, quick disconnect couplings are hose and pipe end...
This standard gives dimensional requirements for hexagon bolts, hexagon flanged bolts, and bolt & washer assemblies with ISO metric thread diameters M4 to M24 inclusive for hexagon bolts and M5 to M24 inclusive for hexagon flanged bolts.
1.1 This test method covers an engine test procedure for the measurement of the effects of automotive engine oils on the fuel economy of passenger cars and light-duty trucks with gross vehicle weight 3856 kg or less. The tests are conducted using a specified spark-ignition engine with a...