Includes: New and existing permanent fishplate bolt holes in plain line and S&C Excludes: Fishplate bolt holes in temporary rail joints. Factory made IBJs, adjustment switches, plain line and S&C rails with CBX certification. Existing fishplate bolts holes in AMS rails and S&C
Scope. This specification covers eye bolts, shoulder, shoulderless and flattened.
This standard applies weld bolts which specified EDS-G-1214 or special standard parts in GMDAT The weld bolt can be applied on sheet metal which is 0.8 to 6.0 mm thick. PURPOSE This standard specifies additional test methods for weld bolts
Material Description. This specification covers the materials and performance requirements for a black waterborne organic coating over a zinc phosphate surface. The coating is specified for vehicle suspension U-Bolt applications where ultraviolet (UV) resistance is not required. Symbols. Not...
This specification establishes the requirements for an impedance-type self-retaining bolt that is intended for critical applications.
Introduction This Track Work Instruction covers how to ensure correct torque settings for high tensile steel fishbolts. It does not cover the tightening of 'black' bolts. See also the separate instruction: TWI 2C021 How to recognise fishbolt types
This specification establishes the performance, firing and quality assurance retirements for the assembly, testing, inspection and packaging for the Bolt, Automatic Weapon: (Practice) M2.
1. SCOPE The materials defined by this specification are heat treated steels with controlled surface hardness.