This CP gives a description of the procedures and requirements related to documentation, design and type testing applicable for TA of booster units. This CP does not set the design requirements to the booster units. TA is based on compliance with design requirements given in the DNV...
5.1 The energy input rate test is used to confirm that the booster heater is operating properly prior to further testing. 5.2 Booster heater flow capacity is an indicator of the booster heater's ability to supply hot water for sanitation. The booster heater's flow...
5.1 The energy input rate test is used to confirm that the booster heater is operating properly prior to further testing. 5.2 Booster heater flow capacity is an indicator of the booster heater's ability to supply hot water for sanitation. The booster heater's flow...
5.1 The energy input rate test is used to confirm that the booster heater is operating properly prior to further testing. Booster heater flow capacity is an indicator of the booster heater'ability to supply hot water for sanitation. The booster heater'flow...
018390-000000-000000
This specification applies to those parts of Network Rail's 25 kV a.c., 50 Hz electrified railway infrastructure, which includes the use of traction return conductors and booster transformers. It mandates the requirements for the operation of Network Rail's 25 kV a.c., 50 Hz electrified...
This specification covers the materials and performance of elastomeric membranes for brake boosters. Material Description. Materials covered by this specification are divided into three (3) Types: continuous and peak temperature limit are as defined by the Vehicle Technical Specifications...
Requirements for booster cushions for use with an approved adult lap or lap and diagonal seat belt or child safety harness by persons of small stature of mass 15 kg or more to improve the fit of the seat belt.
The required specifications, test conditions and methods of measurement of RF Signal Boosters, commonly called Bi-directional Amplifiers (BDA's), used in Land-Mobile Services (e.g. FCC Part 90 and similar harmonized services) are presented for establishing conformance to the performance...
PURPOSE AND SCOPE This specification defines the functional and performance requirements for the protection of 400kV and 275kV oil immersed Quadrature Boosters (QB) constructed in accordance with IEC 76 or equivalent.
The purpose of this SAE Recommended Practice is to establish minimum performance and user information requirements for battery booster cable sets used with 6 OR 12-VOLT BATTERIES. Such sets may be used to provide a temporary connection of a surface vehicle battery to another similar battery...
This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the booster seat. This consumer safety specification is intended to minimize injuries to children resulting from normal usage and reasonably foreseeable misuse...
1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the booster seat. 1.2 This consumer safety specification is intended to minimize injuries to children resulting from normal usage and reasonably...
1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the booster seat. 1.2 This consumer safety specification is intended to minimize injuries to children resulting from normal usage and reasonably...
1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the booster seat. 1.2 This consumer safety specification is intended to minimize injuries to children resulting from normal usage and reasonably...
1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the booster seat. 1.2 This consumer safety specification is intended to minimize injuries to children resulting from normal usage and reasonably...
1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the booster seat. 1.2 This consumer safety specification is intended to minimize injuries to children resulting from normal usage and reasonably...
1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the booster seat. 1.2 This consumer safety specification is intended to minimize injuries to children resulting from normal usage and reasonably...
1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the booster seat. 1.2 This consumer safety specification is intended to minimize injuries to children resulting from normal usage and reasonably...