This standard specifies the technical safety requirements and measures to be adopted by persons undertaking the design, construction and supply of milling machines.
Object and Scope This standard establishes (1) the American practice for the construction of spindle noses for horizontal boring machines by showing a number of types of such construction, (2) the important dimensions for self-holding and steep machine tapers as well as drive...
This European Standard specifies all significant hazards, hazardous situations and events as listed in Clause 4, which are relevant to NC boring machines, NC routing machines and NC combined boring/routing machines (as defined in 3.1) herein after referred to as...
This European Standard specifies all significant hazards, hazardous situations and events as listed in Clause 4, which are relevant to NC boring machines, NC routing machines and NC combined boring/routing machines (as defined in 3.1) herein after referred to as...
The specifications contained herein shall apply only to the mounting and attaching surfaces of main bases, wing bases, feed units, adaptors, vertical and angular columns, and the bolting thereof, and the uniform work loading height in the construction of production machine tools...
1.1 Field of application This standard is applicable to unshieldsed tunnel boring machines, TBM's, and rodless shaft boring machines, SBM's, and their towed or attached back-up equipment for driving tunnels or shafts in rock where the whole area is excavated in one or...
This part of ISO 3070 specifies, with reference to ISO 230-1, ISO 230-7 and ISO 230-2, geometric tests, spindle tests and tests for checking the accuracy and repeatability of positioning by numerical control of horizontal spindle boring and milling machines having a movable column...
The specifications contained herein shall apply only to the mounting and attaching surfaces of main bases, wing bases, feed units, adaptors, vertical and angular columns, and the bolting thereof, and the uniform work loading height in the construction of production machine tools...
Spindle diameters for woodworking machines with rotating bored tools. Slotted collars and spindles or spindle moulding machines.