Specifies requirements for indicating pressure gauges, vacuum gauges and compound gauges of the bourdon tube type (with C, helical or spiral tube forms) from 50 mm to 30 mm nominal size with ranges up to 1000 bar (100 MPa). See also BS 5235.
Covers stainless steel tubes supplied in straight lengths and suitable for connection by means of capillary and compression type fittings. The tubes are suitable for bending and can be used in plumbing and heating applications when the working pressure does not exceed 13 bar.
This specification2 covers seamless and welded titanium and titanium alloy tubing on which at least part of the external or internal surface has been enhanced by cold forming for improved heat transfer. The tubes are used in surface condensers, evaporators, heat exchangers, coils, and...
1.1 This test method covers the determination of the corrosiveness to silver by automotive spark-ignition engine fuel, as defined by Specification D4814, or similar specifications in other jurisdictions, having a vapor pressure no greater than 124 kPa (18 psi) at 37.8°C (100°F), by one of...