INTRODUCTION Many PEX plumbing systems are installed using some form of insert fitting, primarily produced from engineered polymers, as well as brass or other copper alloys. Because the insert portion of the fitting has a smaller diameter than the tube, the velocity of the...
This specification covers requirements for one type of leather sling with highly polished brass fitting and engraved with United States Marine Corps lettering as shown on the referenced drawings.
This Standard covers requirements for solder joint fittings designed for drainage, waste and vent systems. This Standard includes material requirements, dimensions, pressure capability, identification of fitting openings and marking Tests for closet flange structural strength are also...
GENERAL: Cast iron, malleable iron and steel fittings conform to ANSI Standards B-16.3 and B-16.14. Brass fittings conform to ANSI Standard B-16.15. This standard covers pipe fittings parts like reducing pipe adapters, pipe couplings, pipe and street elbows, pipe tees,...
Material Description. This standard specifies the special brass for parts requiring wear resistance used by GM Korea Company (hereinafter referred to as the "GM Korea").
This specification defines a hose fabricated from textile braid and synthetic rubber, assembled with steel or brass end fittings.
The material defined by this specification is a hose fabricated from rayon braid and neoprene rubber, assembled with steel or brass end fittings.
1. SCOPE The material defined by this specification is a hose fabricated from rayon braid and neoprene rubber, assembled with steel or brass end fittings.
This specification defines a low volumetric expansion brake hose with an inside diameter classified as 1/8 inch and fabricated from textile braid and synthetic rubber and assembled with steel or brass end fittings.
This specification defines the performance requirements of hose fabricated with an extruded tetraflouroethylene inner tube reinforced with a stainless steel wire braid covering, assembled with steel or brass end fittings.