ASTM B687 - Standard Specification for Brass, Copper, and Chromium-Plated Pipe Nipples
April 10, 1999
- ASTM
This specification establishes the requirements for brass and copper pipe nipples in standard pipe sizes from 1⁄8 to 8 in., inclusive, in standard lengths, and chromium-plated pipe nipples in standard pipe sizes from 1⁄8 to 2 in., inclusive, in standard lengths. 1...
MS 14309 - TEES, PIPE, BRASS OR BRONZE, THREADED, REDUCING, CLASS 125
NPFC
A description is not available for this item.
MS 14310 - CAPS, PIPE, BRASS OR BRONZE, THREADED, CLASS 125
NPFC
A description is not available for this item.
MS 14313 - TEES, PIPE, BRASS OR BRONZE, THREADED, REDUCING, CLASS 250
NPFC
A description is not available for this item.
AGS1661-6 - AGS1661 Water Pipe Bonding Clip (Brass)
September 11, 1940
- SAE Industry Technologies Consortia
No scope available.
MS 51872 - NIPPLE, PIPE, EXTRA STRONG, BRASS OR COPPER
NPFC
A description is not available for this item.
AGS1185-4 - AGS1185 Pipe Couplings Cone Plugs (Brass)
October 16, 1945
- SAE Industry Technologies Consortia
No scope available.
AGS1197-3 - AGS1197 Pipe Couplings Nipple Plugs 'Brass'
June 26, 1945
- SAE Industry Technologies Consortia
No scope available.
WW-P-351 - PIPE; RED BRASS, (COPPER ALLOY NO. 230), SEAMLESS STANDARD PIPE SIZE, REGULAR AND EXTRA-STRONG
NPFC
A description is not available for this item.
MIL-B-2883 - BOATSWAIN'S PIPE
October 17, 1988
- NPFC
This specification covers the requirements for one type of nickel plated brass boatswain's pipe.
MS 51952 - ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEGREE, STREET, CLASS 125
NPFC
A description is not available for this item.
MS 51845 - ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEGREE, STRAIGHT, CLASS 125
NPFC
A description is not available for this item.
MS 14305 - FITTINGS, PIPE, BRASS OR BRONZE, THREADED (TEES, CROSSES, 45-DEGREE ELBOWS, AND COUPLINGS), CLASS 125
NPFC
A description is not available for this item.
MS 14307 - ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 45-DEGREE, STREET, CLASS 125
NPFC
A description is not available for this item.
MS 14308 - ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEGREE, REDUCING, CLASS 125
NPFC
A description is not available for this item.
MS 14312 - ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEGREE, REDUCING, CLASS 250
NPFC
A description is not available for this item.
MS 14314 - PLUGS, PIPE, BRASS OR BRONZE, THREADED (SQUARE HEAD AND SQUARE SOCKET), CLASSES 250 AND 125
NPFC
A description is not available for this item.