loading
DS/EN ISO 11117 - Gas cylinders – Valve protection caps and guards – Design, construction and tests (ISO 11117:2019)
December 10, 2019 - DS

This document specifies the requirements for valve protection caps and valve guards used on cylinders for liquefied, dissolved or compressed gases. Valve protection caps and valve guards are some of the options available to protect cylinder valves, including valves with integral pressure regulators...

ISO 11117 - Gas cylinders — Valve protection caps and guards — Design, construction and tests
November 1, 2019 - ISO

This document specifies the requirements for valve protection caps and valve guards used on cylinders for liquefied, dissolved or compressed gases. Valve protection caps and valve guards are some of the options available to protect cylinder valves, including valves with integral pressure regulators...

ASTM B819-19 - Standard Specification for Seamless Copper Tube for Medical Gas Systems
October 1, 2019 - ASTM International

1.1 This specification establishes the requirements for two wall thickness schedules of specially cleaned, straight lengths of seamless copper tube, identified as Types K and L, suitable for medical gas systems. The tube shall be installed in conformance with the requirements of the National Fire...

ASTM B819 - Standard Specification for Seamless Copper Tube for Medical Gas Systems
October 1, 2019 - ASTM

This specification establishes the requirements for two wall thickness schedules of specially cleaned, straight lengths of seamless copper tube, identified as Types K and L, suitable for medical gas systems. The tube shall be installed in conformance with the requirements of the National Fire...

ASTM B819-18 - Standard Specification for Seamless Copper Tube for Medical Gas Systems
March 1, 2018 - ASTM International

1.1 This specification establishes the requirements for two wall thickness schedules of specially cleaned, straight lengths of seamless copper tube, identified as Types K and L, suitable for medical gas systems. The tube shall be installed in conformance with the requirements of the National Fire...

DIN EN ISO 22674 - Dentistry - Metallic materials for fixed and removable restorations and appliances (ISO 22674:2016)
September 1, 2016 - DIN

This International Standard classifies metallic materials that are suitable for the fabrication of dental restorations and appliances, including metallic materials recommended for use either with or without a ceramic veneer, or recommended for both uses, and specifies their requirements....

DIN EN ISO 15912 - Dentistry - Refractory investment and die material (ISO 15912:2016)
August 1, 2016 - DIN

This International Standard gives requirements and test methods for determining the compliance of dental casting investment, dental brazing investment, dental pressable-ceramic investment and dental refractory die materials used in the dental laboratory, regardless of the composition of the...

DS/EN ISO 22674 - Dentistry – Metallic materials for fixed and removable restorations and appliances
February 29, 2016 - DS

This International Standard classifies metallic materials that are suitable for the fabrication of dental appliances and restorations, including metallic materials recommended for use either with or without a ceramic veneer, or recommended for both uses, and specifies their requirements. It further...

ISO 22674 - Dentistry - Metallic materials for fixed and removable restorations and appliances
January 15, 2016 - ISO

This International Standard classifies metallic materials that are suitable for the fabrication of dental restorations and appliances, including metallic materials recommended for use either with or without a ceramic veneer, or recommended for both uses, and specifies their requirements....

DS/EN ISO 15912 - Dentistry - Refractory investment and die material
February 18, 2016 - DS

This International Standard applies to dental casting investment, dental brazing investment and dental refractory die products without regard to the composition of the binder or the composition of the particulate refractory phase. This International Standard classifies such products into...

ISO 15912 - Dentistry - Refractory investment and die material
January 15, 2016 - ISO

This International Standard gives requirements and test methods for determining the compliance of dental casting investment, dental brazing investment, dental pressable-ceramic investment and dental refractory die materials used in the dental laboratory, regardless of the composition of the...

JIS T 6111 - Dental silver alloy brazing materials
July 29, 2011 - JSA
A description is not available for this item.
JIS T 6117 - Dental gold alloy brazing materials
July 29, 2011 - JSA
A description is not available for this item.
DS/EN ISO 9333 - Dentistry – Brazing materials
August 7, 2006 - DS

This International Standard specifies requirements and test methods for brazing materials suitable for use in metallic restorations.

JIS T 6119 - Dental brazing materials - Test method
August 25, 2009 - JSA
A description is not available for this item.
ASTM B819-00(2011) - Standard Specification for Seamless Copper Tube for Medical Gas Systems
October 1, 2011 - ASTM International

1.1 This specification establishes the requirements for two wall thickness schedules of specially cleaned, straight lengths of seamless copper tube, identified as Types K and L, suitable for medical gas systems. The tube shall be installed in conformance with the requirements of the National Fire...

BS EN ISO 9333 - Dentistry - Brazing materials
November 30, 2006 - BSI
A description is not available for this item.
ISO 9333 - Dentistry Brazing materials
July 15, 2006 - ISO
A description is not available for this item.
DIN EN ISO 9333 - Dentistry - Brazing materials (ISO 9333:2006)
October 1, 2006 - DIN
A description is not available for this item.
BS EN ISO 11244 - Dental Brazing Investments
February 15, 2000 - BSI
A description is not available for this item.
Advertisement