This specification covers an aluminum alloy in the form of sheet 0.010 to 0.249 inch (0.25 to 6.32 mm), inclusive, in nominal thickness, clad on two sides (see 8.5 ).
This specification covers an aluminum alloy in the form of sheet over 0.010 to 0.249 inch (0.25 to 6.32 mm), inclusive, in thickness, clad on one side (see 8.5).
This specification covers requirements for producing brazed joints in parts fabricated from corrosion- and heat-resistant steels, carbon or low-alloy steels, or copper alloys, and the properties of such joints.
This specification covers the requirements for producing brazed joints using copper as the brazing filler metal.
This specification covers concentric-lay-stran
This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.
This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.
1.1 This specification covers the requirements for seamless copper tube intended for use in the connection, repairs, or alternations of air conditioning or refrigeration units in the field. Note 1: Fittings used for soldered or brazed connections in air conditioning and refrigeration systems...
This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.
This specification covers the engineering requirements for producing brazed joints in parts fabricated from steels, iron alloys, nickel alloys, cobalt alloys, and copper alloys by use of silver alloys, and the properties of such joints.
This specification covers the requirements for producing brazed joints on aluminum and aluminum alloys by torch or furnace brazing.
4.1 IEM Applications and Capabilities-IEM has been successfully applied to a wide range of NDT applications in the manufacture, maintenance, and repair of metallic and non-metallic parts. Examples of anomalies detected are discussed in 1.1 and 6.2. IEM has been proven to provide fast,...
This specification covers the requirements for producing brazed joints of aluminum and aluminum alloys by immersion in a molten flux bath.
This specification covers a silver alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips, and a viscous mixture (paste) of powder in a suitable binder.
This specification covers a silver alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips and a viscous mixture (paste) of powder in a suitable binder.
This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.
This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder.
4.1 Automobile and truck radiators and heater cores are now predominantly made with aluminum alloys using various manufacturing processes including brazing with a flux (See Appendix X1 for additional information). The presence of residual internal brazing flux in heat exchangers along...
The SAE J526 Standard covers electric-resistance welded single-wall low-carbon steel pressure tubing intended for general automotive, refrigeration, hydraulic, and other similar applications requiring tubing of a quality suitable for bending, flaring, beading, forming, and brazing. Material...
This test procedure describes the corrosion test of brazed aluminum condensers as well as the subsequent assessment of the tested components and the applicable assessment criteria.