This document defines the minimum degree of purity and maximum levels of certain deleterious impurities allowable for aviator's breathing oxygen at the point of manufacture or generation. It covers gaseous, liquid, and chemically generated oxygen, and oxygen supplied by in situ concentration...
This Standard specifies the compressed air open-circuit self-contained breathing apparatuses, to be used where there is a risk of inhalation of oxygen-deficient air or powdery dust, gas, steam, etc. harmful to human body in places of work sites such as factories, mines, etc.,...
This ARP covers a system and method to be used, at all appropriate altitudes, in testing of breathing oxygen systems consisting of demand regulator, connecting hose, and mask, or regulator and helmet systems, or individual components.
This part of the Def Stan specifies the requirements for non-medicinal breathing oxygen procured or in-situ produced for life-support applications and provides reference methods of test. It includes compressed gaseous breathing oxygen and liquid breathing oxygen procured /...
This International Standard specifies basic requirements for breathing sets and breathing tubes intended to be used with anaesthetic breathing systems, ventilator breathing systems, humidifiers or nebulizers. It applies to breathing sets and...
1.1 This specification establishes design, performance, classification, documentation, labeling, and certification requirements for protective ensembles that deliver air to the wearer by means of an air line or powered air purifying respirator (PAPR). 1.2 As a prerequisite to...
To define optimum standards of design, construction and performance for Diluter Demand, Automatic Pressure Breathing, Oxygen Regulators. AS 861, 'Minimum General Standards for Oxygen Systems,' is applicable as supplemented by this specification. This document supersedes in part AS...
ISO 18562-1:2017 specifies: - the general principles governing the biological evaluation within a risk management process of the gas pathways of a medical device, its parts or accessories, which are intended to provide respiratory care or supply substances via the respiratory tract to a patient in...