This European Standard defines the integration of KNX protocol implementations on top of Internet Protocol (IP) networks, called KNXnet/IP. It describes a standard protocol for KNX devices connected to an IP network, called KNXnet/IP devices. The IP network acts as a fast (compared to KNX...
This International Standard specifies DLMS/COSEM wired and wireless M-Bus communication profiles for local and neighbourhood networks. Setting up and managing the M-Bus communication channels of M-Bus devices, the M-Bus network, registering slave devices and - when...
This International Standard specifies DLMS/COSEM wired and wireless M-Bus communication profiles for local and neighbourhood networks. Setting up and managing the M-Bus communication channels of M-Bus devices, the M-Bus network, registering slave devices and - when...
This International Standard specifies DLMS/COSEM wired and wireless M-Bus communication profiles for local and neighbourhood networks. Setting up and managing the M-Bus communication channels of M-Bus devices, the M-Bus network, registering slave devices and - when...
This part of IEC 62056 specifies DLMS/COSEM communication profiles for transmitting metering data modelled by COSEM interface objects through a Local Data Transmission Interface (LDTI). The LDTI may be part of a meter or of a Local Network Access Point (LNAP) hosting a DLMS/COSEM...
This part of IEC 62056 specifies DLMS/COSEM communication profiles for transmitting metering data modelled by COSEM interface objects through a Local Data Transmission Interface (LDTI). The LDTI may be part of a meter or of a Local Network Access Point (LNAP) hosting a DLMS/COSEM...
This part of IEC 62056 specifies DLMS/COSEM communication profiles for transmitting metering data modelled by COSEM interface objects through a Local Data Transmission Interface (LDTI). The LDTI may be part of a meter or of a Local Network Access Point (LNAP) hosting a DLMS/COSEM...
This part of ISO 24631 specifies rules and procedures for synchronizing RFID transceivers while reading transponders used in individual animal identification complying to ISO 11784 and ISO 11785. The synchronization scheme described herein may be fully implemented within each reader, and such...
transponders used in individual animal identification complying to ISO 11784 and ISO 11785. The synchronization scheme described herein may be fully implemented within each reader, and such readers when attached to the synchronization bus create a peer-to-peer network (all readers are equal...
This International Standard defines the integration of KNX protocol implementations on top of Internet Protocol (IP) networks, called KNXnet/IP. It describes a standard protocol for KNX devices connected to an IP network, called KNXnet/IP devices. The IP network acts as a fast (compared to KNX...
This European Standard defines the integration of KNX protocol implementations on top of Internet Protocol (IP) networks, called KNXnet/IP. It describes a standard protocol for KNX devices connected to an IP network, called KNXnet/IP devices. The IP network acts as a fast (compared to KNX...