The CRSI Design Handbook has been the reference book for cast-in-place reinforced concrete design since 1952. The 10th edition provides the necessary information needed for common reinforced concrete structural members such as columns, beams, footings, pile caps, retaining walls, and...
This Standards Publication covers products for distribution of electric power at 600 volts or less, consisting of enclosed sectionalized prefabricated busbars rated at 100 amperes or more, and associated structures and fittings, classified as follows: a. Feeder busways (indoor or outdoor) b....
This Standards Publication covers products for distribution of electric power at 600 volts or less, consisting of enclosed sectionalized prefabricated busbars rated at 100 amperes or more. It does not pertain to metal-enclosed busways as described in the ANSI/IEEE C37.23 Standard.
Applications and Products Included This standard describes the installation and maintenance procedures for feeder and plug-in busways and accessories rated 600 Volts AC or less, and 100 Amperes or more, installed above ground. It also covers periodic routine maintenance procedures for...
Scope and object This Standard applies to service-entrance, feeder, and branch-circuit busways and associated fittings rated at 600 V or less, 6 000 A or less, and intended for use in accordance with the Canadian Electrical Code, Part I (CE Code, Part I), the National Electrical Code (NEC),...
PURPOSE AND SCOPE: This Standard applies to disconnects and operating mechanisms used in combination motor starters and industrial control enclosures at 600 VAC and below. It also applies to separately mounted self-enclosed safety switches used for service disconnects and auxiliary equipment. This...
This Standard applies to a complete cablebus system (termination to termination) and associated fittings rated at not more than 46 kV ac or dc, and intended for use in accordance with NFPA 70 (NEC), CSA C22.1 (CE Code, Part I), and CAN/CSA-C22.2 No. 0. These requirements do not apply to metal...
008570-000000-000000
017730-000000-000000
This document provides terms and definitions for rail networks and rail vehicles guided by track and wheels, both made of steel and/or other materials. This includes heavy rail and urban rail systems. This document is applicable as a reference for future European Standards and the revision of...
This document provides terms and definitions and is applicable to rail networks and rail vehicles. This document is especially applicable as a reference for future European Standards and the revision of existing standards and represents a set of general technical terms and definitions. This...
This Standard applies to service-entrance, feeder, and branch-circuit busways and associated fittings rated at 600 V or less, 6 000 A or less, and intended for use in accordance with the Canadian Electrical Code, Part 1 (CE Code, Part 1), the National Electrical Code (NEC), ANSI/NFPA 70, and...
015740-000000-000000
This standard covers assemblies of metal-enclosed (ME) conductors along with associated interconnections, enclosures, and supporting structures. The types of assemblies covered are nonsegregated-phase bus, segregated-phase bus, isolated-phase bus, and cable bus. When switches and disconnecting...