Part 1 of this European Standard specifies general requirements and tests for hand crimping tools for the operation within an ambient temperature range of -15°C to +40°C.
This document specifies the required characteristics, tests and tooling applicable to female electrical contacts 045, type A, double crimping, class T, used in elements of connection according to EN 3155-002. It shall be used together with EN 3155-001. The associated male contact is defined...
This standard specifies the required characteristics, tests and tooling applicable to female electrical contacts 045, type A, double crimping, class T, used in elements of connection according to EN 3155-002. It shall be used together with EN 3155-001. The associated male contact is defined...
This document specifies the required characteristics, tests and tooling applicable to female electrical contacts 045, type A, double crimping, class T, used in elements of connection according to EN 3155-002. It shall be used together with EN 3155-001. The associated male contact is defined...
AS21608 shield terminating, crimp-style ferrule applications on shielded cables require various piece parts in multiple combinations to ground the shield of non-environmental cables. This ARP provides the recommended methods to ensure the shield ground wire is terminated...
This Defence Standard (Def Stan) 02-514 provides general guidance for the selection of Cable Entries, Terminals, Core Terminations, Junction Boxes and Butt Connectors for in-line crimping for Ships' cabling for use on Shipboard equipment. Also included is an approved method for...
AS5259 covers design requirements, performance requirements, and methods of procurement for tools and associated accessories used to crimp wire barrels of aircraft electrical wiring components including ferrules, terminals, splices, and connector contacts on wire/cable sizes 8 to 4/0.
Part 2-5 of this European Standard specifies detail requirements for hand crimping tools incorporating a system of multiple indentors for use with Databus contacts of electrical connectors and similar components.
This European Standard specifies the characteristics of screwed on coupling (TNC interface) coaxial square flange receptacle - 50 ohms. The cable to connector assembly is crimp technology
This standard specifies the characteristics of screwed on coupling (TNC interface) coaxial square flange receptacle - 50 Ohms. The cable to connector assembly is crimp technology.
This standard specifies the characteristics of screwed on coupling (C interface) coaxial straight plugs - 50 ohms. The cable to connector assembly is crimp technology.
This standard specifies the characteristics of screwed on coupling (C interface) coaxial right angle plugs - 50 ohms. The cable to connector assembly is crimp technology.
Provides updated tests and test requirements for crimped joints with copper, copper alloy, aluminium and aluminium alloy conductors.
Part 2-3 of this European Standard specifies detail requirements for hand crimping tools incorporating a system of multiple indentors for use with removable male and female contacts of electrical connectors and similar components.
This European Standard specifies the characteristics of screwed on coupling (N interface) coaxial straight plugs − 50 ohms. The cable to connector assembly is a crimp technology.