This SAE Recommended Practice provides general guidelines on the material selection, construction, and qualification of components and wiring systems used to construct nominal 12 VDC and/or 24 VDC electrical wiring systems for heavy-duty vehicles The guidelines are limited to nominal 12 VDC and/or...
Over the past two and one-half decades several metal clad fibers and fabrics have been developed to provide aerospace vehicle designers with a conductive, lighter weight alternative to coated copper, coated stainless steel and steel wire used for cable and wire shielding and harness...
This document covers un-shielded balanced single twisted pair data cable intended for use in surface vehicle cables for 100 Mbps Ethernet applications. The tests in this document are intended to qualify cables for normal operation in an automotive environment while maintaining...
This standard covers ultra-thin wall low voltage primary cable intended for use at a nominal system voltage of 60 VDC (60 VAC rms) or less in surface vehicle electrical systems. The tests are intended to qualify cables for normal applications with limited exposure to fluids and...
1.1 This specification covers thermoplastic fluoropolymer-based materials, intended for use as an encapsulation material for downhole cables used during well completion by the petroleum and natural gas industries. 1.1.1 The fluoropolymer-based materials to be used for this purpose shall be...
This specification covers crosslinked polymer insulation material consisting substantially of polyethylene or a polyethylene copolymer for electrical wires and cables in conductor, suitable for continuous use on power cables in wet and dry locations, having specified sizes and...
1.1 This specification establishes requirements for compacted, mineral-insulated, metal-sheathed (MIMS), base metal thermocouple cable,2 with at least two thermoelements.3 1.2 This specification describes the required material, processing and testing requirements, optional supplementary...
5.1 This standard is intended for use by researchers and designers to assess the stability of articulating concrete block (ACB) revetment systems in order to achieve stable hydraulic performance under the erosive force of flowing water. 5.2 An articulating concrete block system is comprised of a...
5.1 An articulating concrete block revetment system is comprised of a matrix of individual concrete blocks placed together to form an erosion-resistant revetment with specific hydraulic performance characteristics. The system includes a filter layer compatible with the subsoil which allows...
099900-000000-000000 1 Scope 1.1 This Standard covers the power handling capabilities of Information and Communication Technology (ICT) cable assemblies when used for powering or charging Audio/Video, Information, and Communication Technology Equipment applications. This does not include...
010630-000000-000000 1 Scope 1.1 These requirements cover all-thermoplastic Type MTW, 600-V, machine-tool wires and cables for use as specified in the National Electrical Code (NFPA 70), and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79)....
Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of any USB cable assemblies and associated connections that constitute the electrical connection systems between the consumer peripheral...
1.1 This is a fire-test-response standard. 1.2 This test method provides a means to measure the smoke obscuration resulting from burning electrical insulating materials contained in electrical or optical fiber cables when the cable specimens, excluding accessories, are subjected to a...
1.1 This fire-test-response standard for the comparative surface burning behavior of building materials is applicable to exposed surfaces such as walls and ceilings. The test is conducted with the specimen in the ceiling position with the surface to be evaluated exposed face down to the ignition...
1.1 This is a fire-test-response standard. 1.2 This test method provides a means to measure the heat released and smoke obscuration by burning the electrical insulating materials contained in electrical or optical fiber cables when the cable specimens, excluding accessories, are...