loading
IEEE CABLE MODEMS - CABLE MODEMS: TECHNOLOGIES AND APPLICATIONS
IEEE
A description is not available for this item.
J2032_202310 - Ignition Cable Assemblies
October 20, 2023 - SAE International

This SAE Standard specifies the general requirements and test methods for non-shielded, high-voltage ignition cable assemblies.

J2202_202401 - Heavy-Duty Wiring Systems for On-Highway Trucks
January 9, 2024 - SAE International

This SAE Recommended Practice provides general guidelines on the material selection, construction, and qualification of components and wiring systems used to construct nominal 12 VDC and/or 24 VDC electrical wiring systems for heavy-duty vehicles The guidelines are limited to nominal 12 VDC and/or...

AIR5464A - Metal Clad Fibers for Electrical Shielding and Harness Overbraid
December 5, 2023 - SAE International

Over the past two and one-half decades several metal clad fibers and fabrics have been developed to provide aerospace vehicle designers with a conductive, lighter weight alternative to coated copper, coated stainless steel and steel wire used for cable and wire shielding and harness...

J3117_202307 - Un-Shielded Balanced Single Twisted Pair Ethernet Cable
July 10, 2023 - SAE International

This document covers un-shielded balanced single twisted pair data cable intended for use in surface vehicle cables for 100 Mbps Ethernet applications. The tests in this document are intended to qualify cables for normal operation in an automotive environment while maintaining...

J1678_202306 - Low Voltage Ultra-Thin Wall Primary Cable
June 19, 2023 - SAE International

This standard covers ultra-thin wall low voltage primary cable intended for use at a nominal system voltage of 60 VDC (60 VAC rms) or less in surface vehicle electrical systems. The tests are intended to qualify cables for normal applications with limited exposure to fluids and...

ASTM D8436-23 - Standard Specification for Fluoropolymer-based Materials for Use for Encapsulation of Downhole Cable
August 1, 2023 - ASTM International

1.1 This specification covers thermoplastic fluoropolymer-based materials, intended for use as an encapsulation material for downhole cables used during well completion by the petroleum and natural gas industries. 1.1.1 The fluoropolymer-based materials to be used for this purpose shall be...

ASTM D2655-23 - Standard Specification for Crosslinked Polyethylene Insulation for Wire and Cable Rated 0 to 2000 V, 90?°C Operation
August 1, 2023 - ASTM International

This specification covers crosslinked polymer insulation material consisting substantially of polyethylene or a polyethylene copolymer for electrical wires and cables in conductor, suitable for continuous use on power cables in wet and dry locations, having specified sizes and...

ASTM E585/E585M-23 - Standard Specification for Compacted Mineral-Insulated, Metal-Sheathed, Base Metal Thermocouple Cable
July 1, 2023 - ASTM International

1.1 This specification establishes requirements for compacted, mineral-insulated, metal-sheathed (MIMS), base metal thermocouple cable,2 with at least two thermoelements.3 1.2 This specification describes the required material, processing and testing requirements, optional supplementary...

ASTM D7276-16(2023) - Standard Guide for Analysis and Interpretation of Test Data for Articulating Concrete Block (ACB) Revetment Systems in Open Channel Flow
August 1, 2023 - ASTM International

5.1 This standard is intended for use by researchers and designers to assess the stability of articulating concrete block (ACB) revetment systems in order to achieve stable hydraulic performance under the erosive force of flowing water. 5.2 An articulating concrete block system is comprised of a...

ASTM D7277-16(2023) - Standard Test Method for Performance Testing of Articulating Concrete Block (ACB) Revetment Systems for Hydraulic Stability in Open Channel Flow
August 1, 2023 - ASTM International

5.1 An articulating concrete block revetment system is comprised of a matrix of individual concrete blocks placed together to form an erosion-resistant revetment with specific hydraulic performance characteristics. The system includes a filter layer compatible with the subsoil which allows...

AS90347C - CABLE ASSEMBLY, EXTERNAL ELECTRIC POWER, AIRCRAFT 28 VOLT DC, OPERATING POWER
September 11, 2023 - SAE International
A description is not available for this item.
UL 9990 - Information and Communication Technology (ICT) Power Cables
July 31, 2023 - ULSE

099900-000000-000000 1 Scope 1.1 This Standard covers the power handling capabilities of Information and Communication Technology (ICT) cable assemblies when used for powering or charging Audio/Video, Information, and Communication Technology Equipment applications. This does not include...

UL 1063 - Machine-Tool Wires and Cables
August 2, 2023 - ULSE

010630-000000-000000 1 Scope 1.1 These requirements cover all-thermoplastic Type MTW, 600-V, machine-tool wires and cables for use as specified in the National Electrical Code (NFPA 70), and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79)....

USCAR30-1 - PERFORMANCE SPECIFICATION FOR AUTOMOTIVE UNIVERSAL SERIAL BUS (USB) CONNECTION SYSTEM
July 10, 2023 - SAE International

Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of any USB cable assemblies and associated connections that constitute the electrical connection systems between the consumer peripheral...

ASTM D5424-23a - Standard Test Method for Smoke Obscuration of Insulating Materials Contained in Electrical or Optical Fiber Cables When Burning in a Vertical Cable Tray Configuration
May 1, 2023 - ASTM International

1.1 This is a fire-test-response standard. 1.2 This test method provides a means to measure the smoke obscuration resulting from burning electrical insulating materials contained in electrical or optical fiber cables when the cable specimens, excluding accessories, are subjected to a...

ASTM E84-23c - Standard Test Method for Surface Burning Characteristics of Building Materials
September 1, 2023 - ASTM International

1.1 This fire-test-response standard for the comparative surface burning behavior of building materials is applicable to exposed surfaces such as walls and ceilings. The test is conducted with the specimen in the ceiling position with the surface to be evaluated exposed face down to the ignition...

ASTM D5537-23a - Standard Test Method for Heat Release, Flame Spread, Smoke Obscuration, and Mass Loss Testing of Insulating Materials Contained in Electrical or Optical Fiber Cables When Burning in a Vertical Cable Tray Configuration
May 1, 2023 - ASTM International

1.1 This is a fire-test-response standard. 1.2 This test method provides a means to measure the heat released and smoke obscuration by burning the electrical insulating materials contained in electrical or optical fiber cables when the cable specimens, excluding accessories, are...

Advertisement