These requirements cover single pole locking-type separable attachment plugs, cord connectors, panel inlets, and panel outlets, adapters, and accessories, rated up to a maximum of 800 amperes and up to 600 volts ac or dc and not intended for connection or disconnection under load conditions. These...
This standard defines the physical characteristicosf an interfacea nd the parameters of the signals carried across that interface, using threep arallel channels for the interconnectiono f equipment operating with analog component video signals. This standard includes specifications...
This standard defines two raster-scanning systems for the representation of stationary or moving twodimensional images sampled temporally at a constant frame rate. The first image format specified is 1280 X 720 samples (pixels) inside a total raster of 750 lines, as given in Table i. The second...
The Electrical Performance Standards for Direct View High Resolution Monochrome Closed Circuit Television Monitors given here represent, it is believed, the best agreement between the members of the Closed Circuit Television Committee, who drafted these Standards, consistent with the rapidly...
Applicable to the reverse paths for a.m. PAL colour TV signals conforming to CCIR system I with associated sound signals, and to signals delivered to the head end from a designated input point for distribution downstream, or for extension to a point outside the system.
The present document specifies technical characteristics and methods of measurements for digital terrestrial television broadcast receivers fitted with an external antenna input (tuner port) capable of receiving DVB-T and/or DVB-T2 signals. Receivers without external antenna connectors,...