loading
ASTM LEAD - ASTM STANDARDS ON LEAD HAZARDS ASSOCIATED WITH BUILDINGS
ASTM
A description is not available for this item.
AIHA LEAD PROBLEM - IS LEAD A PROBLEM IN MY HOUSE?
AIHA
A description is not available for this item.
CALIFORNIA ELEC CODE BOOK - CALIFORNIA ELECTRICAL CODE BOOK
STATE/CAL
A description is not available for this item.
CALIFORNIA FIRE MARSHALL - CALIFORNIA STATE FIRE MARSHALL CODE
STATE/CAL
A description is not available for this item.
ASTM E3366-23 - Standard Guide for Using Publicly Available Data to Identify Schools and Vulnerable Communities at High Risk for Elevated Lead in Drinking Water
May 1, 2023 - ASTM International

1.1 As the General Accountability Office (GAO) reported in 2018 (2), the discovery of toxic levels of lead in drinking water in Flint, Michigan in 2015 renewed awareness about the risks that lead poses to public health. Exposure to lead can result in elevated blood lead...

ASTM D8473-22 - Standard Test Method for Determining the Biobased content of Liquid Hydrocarbon Fuels Using Liquid Scintillation Counting with Spiked Carbon-14
September 15, 2022 - ASTM International

1.1 This test method covers quantitatively determining biocarbon content of liquid hydrocarbon fuels with a focus on those produced in a typical petroleum refinery using liquid scintillation counting (LSC). The method is designed to generate analogous results as Test Method D6866 Method C, for low...

ASTM D6421-20 - Standard Test Method for Evaluating Automotive Spark-Ignition Engine Fuel for Electronic Port Fuel Injector Fouling by Bench Procedure
April 1, 2020 - ASTM International

5.1 Driveability problems in PFI automobiles were first reported in 1984. Deposits are prone to form on the metering surfaces of pintle-type electronic fuel injectors. These deposits reduce fuel flow through the metering orifices. Reductions in metered fuel flow result in an upset in the air-fuel...

ASTM D6421-19 - Standard Test Method for Evaluating Automotive Spark-Ignition Engine Fuel for Electronic Port Fuel Injector Fouling by Bench Procedure
November 1, 2019 - ASTM International

5.1 Driveability problems in PFI automobiles were first reported in 1984. Deposits are prone to form on the metering surfaces of pintle-type electronic fuel injectors. These deposits reduce fuel flow through the metering orifices. Reductions in metered fuel flow result in an upset in the air-fuel...

AIHA INORGANIC LEAD - INORGANIC LEAD
AIHA
A description is not available for this item.
ASTM D6421-18 - Standard Test Method for Evaluating Automotive Spark-Ignition Engine Fuel for Electronic Port Fuel Injector Fouling by Bench Procedure
December 1, 2018 - ASTM International

5.1 Driveability problems in PFI automobiles were first reported in 1984. Deposits are prone to form on the metering surfaces of pintle-type electronic fuel injectors. These deposits reduce fuel flow through the metering orifices. Reductions in metered fuel flow result in an upset in the air-fuel...

Nonparametric Models for Longitudinal Data: With Implementation in R
May 15, 2018 - CRC

Nonparametric Models for Longitudinal Data with Implementations in R presents a comprehensive summary of major advances in nonparametric models and smoothing methods with longitudinal data. It covers methods, theories, and applications that are particularly useful for biomedical studies in the era...

ASTM D4814-18a - Standard Specification for Automotive Spark-Ignition Engine Fuel
April 1, 2018 - ASTM International

1.1 This specification covers the establishment of requirements of liquid automotive fuels for ground vehicles equipped with spark-ignition engines. 1.2 This specification describes various characteristics of automotive fuels for use over a wide range of operating conditions. It provides for a...

AWWA M62 - Membrane Applications for Water Reuse
January 1, 2018 - AWWA

Preface Reverse osmosis (RO) membranes have been used in water reuse since the 1960s. Cellulose acetate membranes for treating conventionally clarified municipal effluent was initially applied to small industrial applications and as irrigation water for golf courses. In the 1970s, Orange County...

ASTM D4814-18 - Standard Specification for Automotive Spark-Ignition Engine Fuel
January 1, 2018 - ASTM International

1.1 This specification covers the establishment of requirements of liquid automotive fuels for ground vehicles equipped with spark-ignition engines. 1.2 This specification describes various characteristics of automotive fuels for use over a wide range of operating conditions. It provides for a...

ASTM D4814-17 - Standard Specification for Automotive Spark-Ignition Engine Fuel
May 1, 2017 - ASTM International

1.1 This specification covers the establishment of requirements of liquid automotive fuels for ground vehicles equipped with spark-ignition engines. 1.2 This specification describes various characteristics of automotive fuels for use over a wide range of operating conditions. It provides for a...

ASTM D4814-16e - Standard Specification for Automotive Spark-Ignition Engine Fuel
November 15, 2016 - ASTM International

1.1 This specification covers the establishment of requirements of liquid automotive fuels for ground vehicles equipped with spark-ignition engines. 1.2 This specification describes various characteristics of automotive fuels for use over a wide range of operating conditions. It provides for a...

ASTM D4814-16ee1 - Standard Specification for Automotive Spark-Ignition Engine Fuel
November 15, 2016 - ASTM International

1.1 This specification covers the establishment of requirements of liquid automotive fuels for ground vehicles equipped with spark-ignition engines. 1.2 This specification describes various characteristics of automotive fuels for use over a wide range of operating conditions. It provides for a...

ASTM D4814-16d - Standard Specification for Automotive Spark-Ignition Engine Fuel
July 15, 2016 - ASTM International

1.1 This specification covers the establishment of requirements of liquid automotive fuels for ground vehicles equipped with spark-ignition engines. 1.2 This specification describes various characteristics of automotive fuels for use over a wide range of operating conditions. It provides for a...

Advertisement