1.1 This test method covers the determination of microplastic particle size distribution, shape characterization, and number concentration (particle counts) in sample extracts containing particles between 5?μm and 100?μm. Light is transmitted through a flow cell containing particles in liquid...
1.1 This test method covers the determination of microplastic particle size distribution, shape characterization, and number concentration (particle counts) in sample extracts containing particles between 5?μm and 100?μm. Light is transmitted through a flow cell containing particles in liquid...
1.1 This guide describes several measurement and technical issues involved in quantifying the spread area of fixed cells. Cell spreading and the distribution of cell spread areas of a population of cells are the result of a biological response that is dependent on intracellular signaling mechanisms...
This European Standard specifies a method for the measurement of focal spot dimensions above 0,2 mm of X-ray systems up to and including 500 kV tube voltage by means of the pinhole camera radiographic method. The voltage applied for this measurement is restricted to 200 kV for visual film...
This European Standard specifies a method for the measurement of focal spot dimensions above 0,2 mm of X-ray systems up to and including 500 kV tube voltage by means of the pinhole camera radiographic method. The voltage applied for this measurement is restricted to 200 kV for visual film...
This part of IEC 61223 applies to the effectiveness of mammographic X-RAY EQUIPMENT, with respect to image quality and dose, in combination with aspects of EQUIPMENT safety. This standard applies to mammographic X-RAY EQUIPMENT and MAMMOGRAPHIC TEREOTACTIC DEVICES. The tests described in this...
This part of IEC 61966 is applicable to the assessment of colour reproduction of digital cameras used in open computer systems and similar applications. A series of methods and parameters for colour measurements and management for use in multimedia systems and equipment is applicable to the...
This European Standard specifies a method for the measurement of focal spot dimensions above 0,1 mm of X-ray systems up to and including 500 kV tube voltage by means of the slit camera radiographic method.
This technical report is valid for single photon scintillation cameras with parallel hole collimators used in planar scintigraphy and tomography. The objective is to specify routine tests for quality control. Methods for acceptance test are described in the IEC 60789 and 61675-2.
Provides the test conditions and inspection requirements for a range of camera tubes.
Provides general information, quality assessment procedures and test and measurement procedures for the family of camera tubes.
Definitions, equipment (systems, conversion screens, television cameras, radiation sources), image processing and quality, image quality standardization and recording of results.
Specifies the method for determining the ISO speed of colour reversal camera films intended for viewing by transmitted light or by projection, and 8 mm and 16 mm motion-picture films for non-professional applications. Arithmetic and logarithmic speeds are specified.