FOREWORD: Each year in the United States several thousand wells are drilled and completed - some productive of oil or gas and some dry - and during this drilling and completion most of these wells are cased, with the casing set in the bore hole surrounded by oil-well cement. This book...
025830-000000-000000
025830-000000-000000
000250-000000-000000
000250-000000-000000
021520-000000-000000
021520-000000-000000
005360-000000-000000
ul-180.9 Liquid-Level Gauges for Oil Burner Fuels and Other Combustible Liquids UL 180 1 Scope 1.1 This Standard covers construction and performance requirements for the tank accessories identified in Clause 1.2, for use on atmospheric aboveground tanks not exceeding 19,927 L...
ul-180.9 Liquid-Level Gauges for Oil Burner Fuels and Other Combustible Liquids UL 180 1 Scope 1.1 This Standard covers construction and performance requirements for the tank accessories identified in Clause 1.2, for use on atmospheric aboveground tanks not exceeding 19,927 L...
This Code specifies minimum requirements for the installation of large oil-burning equipment. Note: The intent of this Code is to apply to multi-unit residential, commercial, institutional, and industrial buildings in accordance with the provincial building code or, in the absence of such...
ul-1316.3 Standard for Fibre Reinforced Underground Tanks for Flammable and Combustible Liquids ANSI/CAN/UL/ULC 1316:2018 1 Scope 1.1 This Standard sets forth minimum design and construction requirements for fibre reinforced plastic, non-pressure tanks that are used for the...
ul-1316.3 Standard for Fibre Reinforced Underground Tanks for Flammable and Combustible Liquids ANSI/CAN/UL/ULC 1316:2018 1 Scope 1.1 This Standard sets forth minimum design and construction requirements for fibre reinforced plastic, non-pressure tanks that are used for the...
005360-000000-000000
CSA/ANSI 3.21, Industrial gas-fired natural draft heaters for installation in non-hazardous and hazardous locations in oil and gas process applications, is arranged in two parts: a) CSA/ANSI 3.21, Part 1, covers industrial gas-fired natural draft heaters for installation in non-hazardous...
ul-2258.1 Standard for Aboveground Nonmetallic Tanks for Fuel Oil and Other Combustible Liquids ANSI/CAN/UL/ULC 2258:2018 1 SCOPE 1.1 This Standard covers the minimum requirements for nonmetallic or composite primary tanks, secondary tanks, and open or closed secondary...
ul-2258.1 Standard for Aboveground Nonmetallic Tanks for Fuel Oil and Other Combustible Liquids ANSI/CAN/UL/ULC 2258:2018 1 SCOPE 1.1 This Standard covers the minimum requirements for nonmetallic or composite primary tanks, secondary tanks, and open or closed secondary...