loading
ATIS CARS-007 - Ordering and Billing Forum (OBF) CABS (Carrier Access Billing System) Auxiliary Report Specifications
January 1, 2004 - ATIS

The CABS Auxiliary Report Specifications (CARS) are guidelines for providing standard reports and/or standard mechanized file layouts, where appropriate. These standards will not be documented in the CABS Billing Output Specifications (BOS). The following guidelines apply to report outputs...

ATIS CARS-006 - Ordering and Billing Forum (OBF) CABS (Carrier Access Billing System) Auxiliary Report Specifications
March 1, 2003 - ATIS

The CABS Auxiliary Report Specifications (CARS) are guidelines for providing standard reports and/or standard mechanized file layouts, where appropriate. These standards will not be documented in the CABS Billing Output Specifications (BOS). The following guidelines apply to report outputs...

IEEE CAREERS FOR - CAREERS FOR ELECTRICAL ENGINEERING AND COMPUTER
IEEE
A description is not available for this item.
ASTM CARBON - ASTM STANDARDS ON ACTIVATED CARBON 2ND EDITION
ASTM
A description is not available for this item.
PCMCIA CARDWARE SDK - CARDWARE SDK
PCMCIA
A description is not available for this item.
AIHA CAREERWORKS - CAREERWORKS AND CAREERWORKS FOR KIDS
AIHA
A description is not available for this item.
PCMCIA CARDBUS SYSTEM - PCMCIA CARDBUS SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
J1113/11_202303 - Immunity to Conducted Transients on Power Leads
March 20, 2023 - SAE International

This SAE Standard defines methods and apparatus to evaluate electronic devices for immunity to potential interference from conducted transients along battery feed or switched ignition inputs. Test apparatus specifications outlined in this procedure were developed for components installed in...

J2908_202301 - Vehicle Power and Rated System Power Test for Electrified Powertrains
January 17, 2023 - SAE International

This SAE Information Report provides test methods and determination options for evaluating the maximum wheel power and rated system power of vehicles with electrified vehicle powertrains. The scope of this document encompasses passenger car and light- and medium-duty (GVW <10000 pounds)...

UL 1973 - Batteries destinées aux appareils stationnaires et à l'alimentation auxiliaire pour véhicules
February 25, 2022 - ULSE

019730-000000-000000 1 Scope 1.1 These requirements cover battery systems as defined by this standard for use as energy storage for stationary applications such as for PV, wind turbine storage or for UPS, etc. applications. These systems shall be installed in accordance with NFPA 70, C22.1,...

GMW3092 - Global Battery Performance and Test Specification for Cars and Light-Duty Trucks
June 1, 2020 - GMW
A description is not available for this item.
DS/EN IEC 63193 - Lead-acid batteries for propulsion power of lightweight vehicles – General requirements and methods of test
January 11, 2021 - DS

IEC 63193:2020 is applicable to lead-acid batteries powering electric two-wheelers (mopeds) and three-wheelers (e-rickshaws and delivery vehicles), and also to golf cars and similar light utility and multi-passenger vehicles. The document specifies methods of tests tailored to...

DS/EN ISO 19363 - Electrically propelled road vehicles – Magnetic field wireless power transfer – Safety and interoperability requirements (ISO 19363:2020)
March 22, 2021 - DS

This document defines the requirements and operation of the on-board vehicle equipment that enables magnetic field wireless power transfer (MF-WPT) for traction battery charging of electric vehicles. It is intended to be used for passenger cars and light duty vehicles. This document...

IEC 63193 - Lead-acid batteries for propulsion power of lightweight vehicles – General requirements and methods of test
November 1, 2020 - IEC

This document is applicable to lead-acid batteries powering electric two-wheelers (mopeds) and three-wheelers (e-rickshaws and delivery vehicles), and also to golf cars and similar light utility and multi-passenger vehicles. Persons with a low level of technical skills as regards...

DS/ISO 19453-6 - Road vehicles – Environmental conditions and testing for electrical and electronic equipment for drive system of electric propulsion vehicles – Part 6: Traction battery packs and systems
July 6, 2020 - DS

This document specifies requirements for lithium-ion traction battery packs or systems used in battery electric, hybrid electric and fuel cell electric road vehicles. This document describes the most relevant environmental stresses and specifies tests and test boundary conditions....

Advertisement