1.1 These test methods cover the preparation and tensile testing of resin-impregnated and consolidated test specimens made from continuous filament carbon and graphite yarns, rovings, and tows to determine their tensile properties. 1.2 These test methods also...
5.1 The test is used to determine the oxidative resistances of carbon fibers as a means of selecting the most stable fibers for incorporation in high-temperature fiber-reinforced composite systems. It can be used for quality control, material specification, and...
This specification covers all forms of fiber-reinforced concrete that are delivered to a purchaser with the ingredients uniformly mixed. This specification may also apply to fiber-reinforced concrete intended for shotcreting by the dry-mix process when sampling and testing is...
1.1 This test method determines the open-hole (notched) tensile strength of continuous fiber-reinforced ceramic matrix composite (CMC) test specimens with a single through-hole of defined diameter (either 6?mm or 3?mm). The open-hole tensile (OHT) test method determines...
1.1 This test method determines the in-plane permeability of composite prepreg (pre-impregnated) materials as a measure of level of impregnation. Permissible prepreg materials include those reinforced with carbon, glass, aramid, thermoplastic and other fibers impregnated with a...
1.1 This practice covers procedures for matrix array ultrasonic testing (MAUT) of monolithic composites, composite sandwich constructions, and metallic test articles. These procedures can be used throughout the life cycle of a part during product and process design optimization, on...
1.1 This is a fire-test-response standard. 1.2 This test method provides a means to measure the heat released and smoke obscuration by burning the electrical insulating materials contained in electrical or optical fiber cables when the cable specimens, excluding accessories,...
5.1 This test method provides a means to measure a variety of fire-test-response characteristics associated with smoke obscuration and resulting from burning the electrical insulating materials contained in electrical or optical fiber cables. The specimens are allowed to burn...
1.1 This specification2 covers nickel-chromium-moly
1.1 This test method covers the determination of the flexural strength (modulus of rupture in bending) at ambient conditions of advanced ceramic structures with 2-dimensional honeycomb channel architectures. 1.2 The test method is focused on engineered ceramic components with...
1.1 This is a fire-test-response standard. 1.2 This test method provides a means to measure the heat released and smoke obscuration by burning the electrical insulating materials contained in electrical or optical fiber cables when the cable specimens, excluding accessories,...
5.1 This test method provides a means to measure a variety of fire-test-response characteristics associated with smoke obscuration and resulting from burning the electrical insulating materials contained in electrical or optical fiber cables. The specimens are allowed to burn...
1.1 This practice establishes procedures for matrix array ultrasonic testing (MAUT) of monolithic composites, composite sandwich constructions, and metallic test articles. These procedures can be used throughout the life cycle of a part during product and process design optimization,...
1.1 This specification covers a type of plastic lumber product, defined as polyethylene-based structural-grade plastic lumber (SGPL), for use as main framing members, including joists, stringers, beams, columns; and secondary framing members, including planking, posts and bracing; in outdoor...