loading
ASTM F1311-90(2023) - Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges
May 1, 2023 - ASTM International

1.1 This specification provides design and construction criteria for large diameter flanges sizes 14?NPS to 144?NPS, for use in high temperature (1000?°F), low pressure service (25?psig), such as internal combustion engine exhaust and forced ventilation systems. 1.2 The values stated in inch-pound...

ASTM F1311-90(2018) - Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges
March 1, 2018 - ASTM International

1.1 This specification provides design and construction criteria for large diameter flanges sizes 14 to 144 NPS, for use in high temperature (1000°F), low pressure service (25 psig), such as internal combustion engine exhaust and forced ventilation systems. 1.2 The values stated in inch-pound units...

ASTM F1267-18(2023) - Standard Specification for Metal, Expanded, Steel
September 1, 2023 - ASTM International

This specification covers expanded metal. Expanded metal shall be of the following types, classes, grades such as type I-expanded, type II-expanded and flattened, class I-uncoated, class2-hot-dip zinc uncoated, class 3-corrosion resisting steel, grade A and grade B. Expanded metal shall be...

ASTM F1330-91(2023) - Standard Guide for Metallic Abrasive Blasting to Descale the Interior of Pipe
May 1, 2023 - ASTM International

1.1 This guide covers metallic abrasive blasting to descale the interior of carbon steel pipe. 1.2 This guide is recommended for use in conjunction with an abrasive reclamation system. 1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses...

ASTM F681-82(2022) - Standard Practice for Use of Branch Connections
October 1, 2022 - ASTM International

1.1 This practice lists commonly used types of branch connections for carbon steel, chromium-molybdenum steel pipe and copper-nickel alloy tubing. Branch to run size applications are given in Table 1, Table 2, and Table 3. Other types of branch connections (Fig. 1) may be used...

ASTM F994-86(2022) - Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
October 1, 2022 - ASTM International

This specification covers carbon steel overboard discharge hull penetrations for system piping. Penetrations shall be classified as follows: Type I; Type II (Class 1 and Class 2); Type III (Class 1 and Class 2); and Type IV (Classes 1, 2, and 3). Doubler and insert plates shall be of...

ASTM F765-93(2022) - Standard Specification for Wildcats, Ship Anchor Chain
July 1, 2022 - ASTM International

This specification covers wildcats as used in windlasses to haul in and pay out anchor chain on board ships. Wildcats shall be classified based on materials and manufacture. Wildcats shall be fabricated from structural steel plate, medium-strength carbon steel castings, or...

ASTM A945/A945M-16(2021) - Standard Specification for High-Strength Low-Alloy Structural Steel Plate with Low Carbon and Restricted Sulfur for Improved Weldability, Formability, and Toughness
September 1, 2021 - ASTM International

This specification covers high-strength low-alloy structural steel plates intended for use in welded construction of naval ships where a savings in weight (mass) is important. The steel shall be made to fine grain practice. The plates shall optionally undergo heat treatment such as...

ASTM F1311-90(2012) - Standard Specification for Large–Diameter Fabricated Carbon Steel Flanges
May 1, 2012 - ASTM International

1.1 This specification provides design and construction criteria for large diameter flanges sizes 14 to 144 NPS, for use in high temperature (1000°F), low pressure service (25 psig), such as internal combustion engine exhaust and forced ventilation systems. 1.2 Values stated in inch-pound units are...

ASTM F993-21 - Standard Specification for Valve Locking Devices
September 1, 2021 - ASTM International

This specification covers the application, design, and materials for valve locking devices. According to the method of locking, these devices are classified into three types: Type I using a wire rope assembly, Type II using a handwheel latch, and Type III using a locking shield. These devices are...

ASTM F1311-90(2006) - Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges
December 1, 2006 - ASTM International

1.1 This specification provides design and construction criteria for large diameter flanges sizes 14 to 144 NPS, for use in high temperature (1000°F), low pressure service (25 psig), such as internal combustion engine exhaust and forced ventilation systems. 1.2 Values stated in inch-pound units are...

ASTM F1311-90(1995) - Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges
August 31, 1990 - ASTM International

1.1 This specification provides design and construction criteria for large diameter flanges sizes 14 to 144 NPS, for use in high temperature (1000°F), low pressure service (25 psig), such as internal combustion engine exhaust and forced ventilation systems. 1.2 Values stated in inch-pound units...

ASTM F1311-90(2001) - Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges
August 31, 1990 - ASTM International

1.1 This specification provides design and construction criteria for large diameter flanges sizes 14 to 144 NPS, for use in high temperature (1000°F), low pressure service (25 psig), such as internal combustion engine exhaust and forced ventilation systems. 1.2 Values stated in inch-pound units...

ASTM A690/A690M-13a(2018) - Standard Specification for High-Strength Low-Alloy Nickel, Copper, Phosphorus Steel H-Piles and Sheet Piling with Atmospheric Corrosion Resistance for Use in Marine Environments
March 1, 2018 - ASTM International

This specification deals with the standard structural quality of high-strength low-alloy nickel, copper, phosphorus steel H-piles and sheet piling for use in the construction of dock walls, bulkheads, excavations, and like applications in marine environments. The steel shall be...

ASTM F681-82(2018) - Standard Practice for Use of Branch Connections
September 1, 2018 - ASTM International

1.1 This practice lists commonly used types of branch connections for carbon steel, chromium-molybdenum steel pipe and copper-nickel alloy tubing. Branch to run size applications are given in Table 1, Table 2, and Table 3. Other types of branch connections (Fig. 1) may be used...

ASTM A131/A131M-19 - Standard Specification for Structural Steel for Ships
May 1, 2019 - ASTM International

This specification covers structural steel plates, shapes, bars, and rivets for use in ship construction. Materials under this specification can be categorized as ordinary strength and higher strength. Plates in all thicknesses shall be normalized or thermo-mechanical control processed while...

ASTM F707/F707M-94(2019)e1 - Standard Specification for Modular Gauge Boards
August 1, 2019 - ASTM International

This specification covers modular gage boards for mounting dial pressure gages and dial thermometers for miscellaneous shipboard applications. Gage boards under this specification are suitable for pressure gages and dial thermometers with either turret or back flanged type cases and with either...

ASTM F1330-91(2018) - Standard Guide for Metallic Abrasive Blasting to Descale the Interior of Pipe
March 1, 2018 - ASTM International

1.1 This guide covers metallic abrasive blasting to descale the interior of carbon steel pipe. 1.2 This guide is recommended for use in conjunction with an abrasive reclamation system. 1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses...

ASTM F1144-19 - Standard Specification for Manhole Cover Assembly, Bolted, Semi-Flush, Oiltight and Watertight, Hinged
March 1, 2019 - ASTM International

This specification covers the requirements for the design and construction of a semi-flush, oiltight, and watertight bolted hinged manhole cover assembly for use in deck or bulkheads subjected to lateral pressures such as resulting from vehicle loads or hydrostatic pressure. Not covered by this...

BS MA 49 - Summary and Application of Carbon Steel Tubes for Marine Pipework Systems
February 28, 1986 - BSI

Recommends types, grades, range of sizes and thicknesses, and limiting service conditions.

Advertisement